Superior Electric Pin Plug Electrical Connector PP100GB

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Plug Electrical Connector - PP100GB - Specialty Product Technologies
Elizabethtown, NC, USA
Pin Plug Electrical Connector
PP100GB
Pin Plug Electrical Connector PP100GB
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Test Plug, Pin-Plug, 100A, Black; Product Range Superior Electric - 06F042 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, Pin-Plug, 100A, Black; Product Range Superior Electric
06F042
Test Plug, Pin-Plug, 100A, Black; Product Range Superior Electric 06F042
TEST PLUG, PIN-PLUG, 100A, BLACK; Product Range:PP100 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:100A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Body Material:Nylon Plastic; Colour:Black RoHS Compliant: Yes

TEST PLUG, PIN-PLUG, 100A, BLACK; Product Range:PP100 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:100A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Body Material:Nylon Plastic; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
ELECTRICAL PIN PLUG, 100A, BLACK - 70120728 - Allied Electronics, Inc.
Fort Worth, TX, USA
ELECTRICAL PIN PLUG, 100A, BLACK
70120728
ELECTRICAL PIN PLUG, 100A, BLACK 70120728
SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar. Simplified, Quick Assembly Positive-Grip Plug Design Nylon Plastic Parts Meets NAFTA Requirements Available in Six Colors

SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar.

  • Simplified, Quick Assembly
  • Positive-Grip Plug Design
  • Nylon Plastic Parts
  • Meets NAFTA Requirements
  • Available in Six Colors
Supplier's Site
Plug/Receptacle - 26006456 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26006456
Plug/Receptacle 26006456
TEST PLUG, PIN-PLUG, 100A, BLACK, PRODUCT RANGE:PP100 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:100A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, BODY MATERIAL:NYLON PLASTIC, COLOUR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TEST PLUG, PIN-PLUG, 100A, BLACK, PRODUCT RANGE:PP100 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:100A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, BODY MATERIAL:NYLON PLASTIC, COLOUR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Specialty Product Technologies Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PP100GB 06F042 70120728 26006456
Product Name Pin Plug Electrical Connector Test Plug, Pin-Plug, 100A, Black; Product Range Superior Electric ELECTRICAL PIN PLUG, 100A, BLACK Plug/Receptacle
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products