Superior Electric Pin Plug Electrical Connector PP250GY

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Plug Electrical Connector - PP250GY - Specialty Product Technologies
Elizabethtown, NC, USA
Pin Plug Electrical Connector
PP250GY
Pin Plug Electrical Connector PP250GY
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Plug/Receptacle - 26006468 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26006468
Plug/Receptacle 26006468
TEST PLUG, PIN-PLUG, 250A, YELLOW, PRODUCT RANGE:PP250 SERIES, GENDER:PLUG, VOLTAGE RATING:600VAC, CURRENT RATING:250A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, COLOUR:YELLOW, CONNECTOR COLOUR:YELLOW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TEST PLUG, PIN-PLUG, 250A, YELLOW, PRODUCT RANGE:PP250 SERIES, GENDER:PLUG, VOLTAGE RATING:600VAC, CURRENT RATING:250A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, COLOUR:YELLOW, CONNECTOR COLOUR:YELLOW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Plug, Pin-Plug, 250A, Yellow; Product Range Superior Electric - 70B6421 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, Pin-Plug, 250A, Yellow; Product Range Superior Electric
70B6421
Test Plug, Pin-Plug, 250A, Yellow; Product Range Superior Electric 70B6421
TEST PLUG, PIN-PLUG, 250A, YELLOW; Product Range:PP250 Series; Gender:Plug; Voltage Rating:600VAC; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Yellow; Connector Colour:Yellow RoHS Compliant: Yes

TEST PLUG, PIN-PLUG, 250A, YELLOW; Product Range:PP250 Series; Gender:Plug; Voltage Rating:600VAC; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Yellow; Connector Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
ELECTRICAL PIN PLUG, 250A, YELLOW - 70120992 - Allied Electronics, Inc.
Fort Worth, TX, USA
ELECTRICAL PIN PLUG, 250A, YELLOW
70120992
ELECTRICAL PIN PLUG, 250A, YELLOW 70120992
SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar. Simplified, Quick Assembly Positive-Grip Plug Design Nylon Plastic Parts Meets NAFTA Requirements Available in Six Colors

SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar.

  • Simplified, Quick Assembly
  • Positive-Grip Plug Design
  • Nylon Plastic Parts
  • Meets NAFTA Requirements
  • Available in Six Colors
Supplier's Site

Technical Specifications

  Specialty Product Technologies Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PP250GY 26006468 70B6421 70120992
Product Name Pin Plug Electrical Connector Plug/Receptacle Test Plug, Pin-Plug, 250A, Yellow; Product Range Superior Electric ELECTRICAL PIN PLUG, 250A, YELLOW
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
LOC Female to Female Adapter - 8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details