CONNECTOR
CIRCULAR CONNECTOR, PT SERIES, BOX MOUNT RECEPTACLE, 5 CONTACTS, SOLDER PIN, BAYONET, 14-5. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, PLUG, SIZE 14, 5 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No
| Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E14-5P | 385314 | 95F1735 | 67H1512 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connector/Terminal/Pin | Circular Connector, Plug, Size 14, 5 Position, Box; Product Range Amphenol Industrial | Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |