Amphenol Industrial Connector/Terminal/Pin PT06E8-3P(SR)

Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-3 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-3 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 87297586 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
87297586
Connector/Terminal/Pin 87297586
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-3 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-3 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial - 85C4377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
85C4377
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial 85C4377
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87297586 85C4377
Product Name Connector/Terminal/Pin Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECG.3B.320.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details