BNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Radiall R316553000 Coaxial Connector
Radiall R316553000 Coaxial Connector
BNC CONNECTOR RECEPTACLE, FEMALE SOCKET, 50 OHM, PANEL MOUNT, SOLDER CUP, BULKHEAD - REAR SIDE NUT, BAYONET LOCK. FREE 2 YEAR RADWELL WARRANTY
RF Connectors / Coaxial Connectors BNC.HT STR BH RC PT
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | RS Components, Ltd. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2201-R316553000-ND | R316553000 | 2127400 | 51934815 | R316553000 | 42K5523 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Coaxial Connectors | Connector/Terminal/Pin | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Bnc Coaxial, Straight Bulkhead Jack, Solder, 50 Ohm Rohs Compliant Radiall |
| Connector Type | BNC | BNC | ||||
| Mounting | Panel Mount | Panel mount | ||||
| Gender | Male / Plug | Male / Plug; Female / Jack | Female / Jack | Female / Jack |