AI-Solder Plug Connector 26482-1
8 Position Circular Connector Plug, Male Pins Solder Cup
MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
CONNECTOR PLUG, SIZE 12,PT SERIES,STRAIGHT PLUG,8 CONTACTS,7.5A,600V. FREE 2 YEAR RADWELL WARRANTY
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-12-8P | 339-PT06A-12-8P-ND | PT06A-12-8P | 35H4720 | 70011058 | 16014479 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Industrial | connector,straight plug,class a,size 12,8 #20 solder pin contact | Connector/Terminal/Pin |
| Gender | Male / Plug | Male / Plug | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Coupling / Adapter | Coupling / Adapter | |||||
| Coupling | Bayonet | Bayonet |