6 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
Straight Plug, Copper Alloy Material
CIRCULAR, CONNECTOR, PLUG, SIZE 10, 6 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06W-10-6S-ND | PT06W-10-6S | 70143398 | 15902400 | 23C8305 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,str plug w/waterproofing cable clamp,size 10,6 socket cont | Connector/Terminal/Pin | Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Geometry | Straight | Straight | |||
| Termination | Solder | ||||
| Coupling | Bayonet | Bayonet |