Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
TERMINAL, RING TONGUE, M5, 14AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PNF Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
PANDUIT Components PNF14-10R-C
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15529-ND | 92B8058 | |
| Product Name | Ring Connectors | Terminal, Ring Tongue, M5, 14Awg, Blue; Stud Size - Metric Panduit | Connector/Terminal/Pin |
| Mounting | Free Hanging (In-Line) |