Radiall Coaxial Connector (RF) Assemblies R142017000

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R142017000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R142017000-ND
Coaxial Connector (RF) Assemblies 2201-R142017000-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - R142017000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R142017000
RF Coaxial Cable Mount Connector R142017000
BNC/Straight Plug Clamp Type Cable 8/75 D

BNC/Straight Plug Clamp Type Cable 8/75 D

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R142017000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R142017000
RF Connectors / Coaxial Connectors R142017000
RF Connectors / Coaxial Connectors BNC(M) STR PLG CLP 8/75

RF Connectors / Coaxial Connectors BNC(M) STR PLG CLP 8/75

Buy Now Datasheet
Connector/Terminal/Pin - 51950580 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
51950580
Connector/Terminal/Pin 51950580
PLUG, BNC, STRAIGHT, CLAMP; CONNECTOR TYPE:BNC COAXIAL; BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CLAMP; IMPEDANCE:75OHM; RG CABLE TYPE:RG-6; CONT. FREE 2 YEAR RADWELL WARRANTY

PLUG, BNC, STRAIGHT, CLAMP; CONNECTOR TYPE:BNC COAXIAL; BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CLAMP; IMPEDANCE:75OHM; RG CABLE TYPE:RG-6; CONT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 75 Ohm, Rg6 Rohs Compliant Radiall - 42M0953 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 75 Ohm, Rg6 Rohs Compliant Radiall
42M0953
Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 75 Ohm, Rg6 Rohs Compliant Radiall 42M0953
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 75 ohm, RG6 RoHS Compliant: Yes

RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 75 ohm, RG6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors
Product Number 2201-R142017000-ND R142017000 R142017000 51950580 42M0953
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Connector/Terminal/Pin Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 75 Ohm, Rg6 Rohs Compliant Radiall
Connector Type BNC BNC BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data