Bulgin Components Industrial Circular Connectors PX0931/05/P

Description
Bulgin PX0931/05/P Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0931/05/P Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2399246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2399246
Industrial Circular Connectors 2399246
Bulgin PX0931/05/P Circular Connector

Bulgin PX0931/05/P Circular Connector

Supplier's Site
Circular Connector Assemblies - 708-1934-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1934-ND
Circular Connector Assemblies 708-1934-ND
5 (4 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

5 (4 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Plug/Receptacle - 17773222 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
17773222
Plug/Receptacle 17773222
INDUSTRIAL CIRCULAR, PLUG, 5POS, PANEL, PRODUCT RANGE:BUCCANEER 900 SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT PLUG, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL CIRCULAR, PLUG, 5POS, PANEL, PRODUCT RANGE:BUCCANEER 900 SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT PLUG, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2399246 708-1934-ND 17773222
Product Name Industrial Circular Connectors Circular Connector Assemblies Plug/Receptacle
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 114916P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers