Amphenol Industrial Circular Connector Assemblies PT02A-18-32S

Description
32 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
32 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT02A-18-32S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02A-18-32S-ND
Circular Connector Assemblies PT02A-18-32S-ND
32 Position Circular Connector Receptacle, Female Sockets Solder Cup

32 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT02A-18-32S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-18-32S
MIL Spec Connector - MIL-DTL-26482 I PT02A-18-32S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-18-32S
MIL Spec Connector - MIL-DTL-26482 I PT02A-18-32S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-18-32S
MIL Spec Connector - MIL-DTL-26482 I PT02A-18-32S
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02A-18-32S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02A-18-32S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02A-18-32S
AI-Solder Box-Mt Receptacle 26482-1

AI-Solder Box-Mt Receptacle 26482-1

Buy Now
Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial - 86J9246 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial
86J9246
Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial 86J9246
CIRCULAR CONN, RCPT, SIZE 18, 32POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:18-32RoH S Compliant: No

CIRCULAR CONN, RCPT, SIZE 18, 32POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:18-32RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 32069835 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32069835
Connector/Terminal/Pin 32069835
CIRCULAR CONN, RCPT, SIZE 18, 32POS, BOX; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:32CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:18-32ROH S COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONN, RCPT, SIZE 18, 32POS, BOX; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:32CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:18-32ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 18,32#20 SOLDER SOCKET CONTACT - 70010950 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 18,32#20 SOLDER SOCKET CONTACT
70010950
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 18,32#20 SOLDER SOCKET CONTACT 70010950
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A-18-32S-ND PT02A-18-32S PT02A-18-32S 86J9246 32069835 70010950
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial Connector/Terminal/Pin CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 18,32#20 SOLDER SOCKET CONTACT
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Gender Female / Jack Female / Jack
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 32.513-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1674/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers