AI-Solder Plug E-Class Connector 26482-1
19 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
CIRCULAR CONNECTOR PLUG, SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts;
CONN 26482 CIRC SKT 19 POS SLDR ST CBL MNT 19TERM ROHS COMPLIANT: NO
MIL SERIES CONNECTOR, 19 CONTACTS, ALUMINUM ALLOY, FEMALE, SOLDER TERMINAL, PLUG, SHELL SIZE 14. FREE 2 YEAR RADWELL WARRANTY
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-14-19S | PT06E-14-19S-ND | PT06E-14-19S | 35C1189 | 81AC9635 | 15047131 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug, Size 14, 19 Position, Cable; Product Range Amphenol Industrial | Conn 26482 Circ Skt 19 Pos Sldr St Cbl Mnt 19Term Rohs Compliant Amphenol Industrial | Plug/Receptacle |
| Gender | Male / Plug | Male / Plug |