Amphenol Industrial Circular Connector Assemblies PT06E-14-12P

Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06E-14-12P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06E-14-12P-ND
Circular Connector Assemblies PT06E-14-12P-ND
12 Position Circular Connector Plug, Male Pins Solder Cup

12 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06E-14-12P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06E-14-12P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06E-14-12P
AI-Solder Plug E-Class Connector 26482-1

AI-Solder Plug E-Class Connector 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E-14-12P
MIL Spec Connector - MIL-DTL-26482 I PT06E-14-12P
CONNECTOR

CONNECTOR

Buy Now
Plug/Receptacle - 32085883 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32085883
Plug/Receptacle 32085883
CONNECTOR, CIRCULAR, PLUG SIZE 14, 12 POSITION, FREE-HANGING, ALUMINUM SHELL MATERIAL, STRAIN RELIEF, -55 TO 125 C OPERATING TEMPERATURE, SOLDER CUP TERMINATION. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, CIRCULAR, PLUG SIZE 14, 12 POSITION, FREE-HANGING, ALUMINUM SHELL MATERIAL, STRAIN RELIEF, -55 TO 125 C OPERATING TEMPERATURE, SOLDER CUP TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial - 35H4757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial
35H4757
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial 35H4757
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06E-14-12P-ND PT06E-14-12P PT06E-14-12P 32085883 35H4757
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Plug/Receptacle Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Accessories - 17-100P160-13-1-C-TC3-13-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details