23 Position Circular Connector Receptacle, Male Pins Solder Cup
BOX MOUNT RECEPTACLE MIL-DTL-26482
CONNECTOR
MIL-26482 MS/PT/CMB
MIL SERIES CONNECTOR, 23POS, SIZE 16, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONN, RCPT, 16-23, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts;
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-16-23P-ND | PT02E-16-23P | PT02E-16-23P | 6686805 | 35H4704 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Connector/Terminal/Pin | Circular Conn, Rcpt, 16-23, Box Mount; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors |