6 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:10-6 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.
| DigiKey | Powell Electronics, Inc. | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-10-6P(SR)-ND | PT06A-10-6P(SR) | 15999271 | 70143399 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connector/Terminal/Pin | connector,metal circular,str plug w/cable clamp,size 10,6 #20 solder pin contact |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Coupling / Adapter | Coupling / Adapter | |||
| Gender | Male / Plug | |||
| Geometry | Straight | Straight |