Amphenol Industrial Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial PT00E14-5S-SR

Description
PT 5C 5#16 SKT RECP
Request a Quote
Description
PT 5C 5#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 5C 5#16 SKT RECP

PT 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial - 34H3647 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial
34H3647
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial 34H3647
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 32084808 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32084808
Connector/Terminal/Pin 32084808
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00E14-5S-SR 34H3647 32084808
Product Name Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Amphenol Industrial Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products