Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (1613540),DEVICE CONNECTOR, FRONT MOUNTING, STRAIGHT, FOR STANDARD AND SPEEDCON INTERLOCK, M17, NUMBER OF POSITIONS: 17, TYPE OF CONTACT: PIN, AXIAL O-RING, CENTRAL FIXING, SHIELDED: YES, DEGREE OF PROTECTION: IP67, NUMBER... | |
| (1613542) ,DEVICE CONNECTOR, FRONT MOUNTING, STRAIGHT, FOR STANDARD AND SPEEDCON INTERLOCK, M17, NUMBER OF POSITIONS: 17, TYPE OF CONTACT: SOCKET, AXIAL O-RING, CENTRAL FIXING, SHIELDED: YES, DEGREE OF PROTECTION: IP67,... | |
| (1718481) PCB CONNECTOR, NOMINAL CROSS SECTION: 6 MM 2, COLOR: GREEN, NOM CURRENT: 41 A, RATED VOLTAGE (III/2): 1000 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1718517) SPC 5/ 5-STCL-7 62. FREE 2 YEAR RADWELL WARRANTY | |
| (1767452) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1767559) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1768778) SMSTB 2 5/ 3-ST. FREE 2 YEAR RADWELL WARRANTY | |
| (1768820) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1768888) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1769476) SMSTB 2 5/ 3-G-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1769489) SMSTB 2 5/ 4-G-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1769502) SMSTB 2 5/ 6-G-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1769528) SMSTB 2 5/ 8-G-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1769560) SMSTB 2 5/12-G-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1769609) SMSTB 2 5/16-G-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (2744241) D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (3031678) GROUND MODULAR TERMINAL BLOCK, SPRING CAGE CONNECTION, 3 CONNECTION, 0.08 MM - 6 MM CROSS SECTION, GREEN YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| (3033016), POTENTIAL COLLECTIVE TERMINAL, 800V, 2.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| (3033029) POTENTIAL COLLECTIVE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| (3040119) SPB 2 5/ 2. FREE 2 YEAR RADWELL WARRANTY | |
| (3040135) SPB 2 5/ 4. FREE 2 YEAR RADWELL WARRANTY | |
| (3040368) PLUG, 12 POSITION, SPRING CAGE CONNECTION, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| (3042890) PLUG, NOM. 800V, 32A, SPRING-CAGE CONNECTION, PLUG CONNECTION, 2POS, CROSS SECTION: 0.08 MM² - 6 MM², AWG: 28 - 10, WIDTH: 12.4 MM, HEIGHT: 41.5 MM, COLOR: GRAY. FREE... | |
| (3043132) SPB 2 5/ 1-M. FREE 2 YEAR RADWELL WARRANTY | |
| (3043187) SPB 2 5/ 1-R GNYE. FREE 2 YEAR RADWELL WARRANTY | |
| (5025462), ISOLATING PLUG, GREY, SILVER-PLATED, V2. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BG) PORCELAIN WIRE CONN (15PC). FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) SCREW TERMINAL PANEL 36-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PACK OF 100), D-SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:OMEGA SM SERIES D-SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:-; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG... | |
| (PRICE/PK OF 100) TERMINAL, FORK/SPADE, 3.2MM, CRIMP, BLUE; CONNECTOR TYPE:FORK / SPADE TONGUE; SERIES:SNYD; INSULATOR COLOR:BLUE; TERMINATION METHOD:. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR), CONNECTOR, RJ45, PLUG, 8P8C, 1PORT; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:-; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT; | |
| 073561, 73561,CONNECTOR PLUG,11-PIN MALE SOCKET,STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| 1 IN LIQUID TIGHT FERRULE. FREE 2 YEAR RADWELL WARRANTY | |
| 1 POLE LUG TERMINAL KIT, 3 BARREL, 168-500MCM, MOUNTING SCREWS AND LUG COVER, FOR USE WITH: SKHB/SKHH/SKLB/SKLL/ SKPB/SKPP/TKMA/THKMA /TB8/TJ4V/THJ4V/THJ9 V MOLDED CASE CIRCUIT BREAKER FRAMES, ALUMINUM. FREE 2 YEAR RADWELL... | |
| 1-1/2 IN 90D LFNC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/2 IN INSUL LFMC CONN W/LUG. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 IN 90D INSUL LFMC CONN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 IN 90DEG STRAIN RLF CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 IN INSUL LFMC CONN WR MESH. FREE 2 YEAR RADWELL WARRANTY | |
| 1720017 TERMINAL BLOCK, 2 POS, 35 DEG, 9.53MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 175 POWER CONNECTOR, YELLOW HSNG, 3.13IN LENGTH, 2.19IN WIDTH, 1.00IN HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| 1767478 TERMINAL BLOCK HEADDER, 12POS, 5.08MM, 45 DEGREE, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 17MM TO 1/2NPT, ADAPTER, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| 1826283, PCB CONNECTOR, PLUG COMPONENT, GREEN, 2 POSITION, 2.5MM2 CROSS SECTION, 5.08MM PITCH, TIN CONTACT, LOCKING CLIP, 12AMP, 320V. FREE 2 YEAR RADWELL WARRANTY | |
| 1826296, TERMINAL BLOCK PLUG, 3POSITION, GREEN, 5.08MM PITCH, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 1850576, PLUG COMPONENT, 18POSITION, SCREW TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| 2 CONNECTOR PINS(INPUT&OUTPUT). FREE 2 YEAR RADWELL WARRANTY | |
| 2 IN LIQUIDTIGHT FERRULE. FREE 2 YEAR RADWELL WARRANTY | |
| 24 PIN, CENTRONICS, PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| 2761596, D-SUB CONNECTOR, 15 POS. FEMALE CONNECTOR, ONE CABLE ENTRY, SCREW CONNECTION TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| 2802345, COMPONENT PLUG, BRIDGE RECTIFIER, 4POSITION, 1.5AMP, REVERSE 600V, NOMINAL 250V,. FREE 2 YEAR RADWELL WARRANTY | |
| 3 POSITION, WIRE TO BOARD, TERMINAL BLOCK, HORIZONTAL WITH BOARD 0.200" (5.08MM) THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 IN LFNC CONN. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 IN SSCR CONN INSUL. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 IN STR STRAIN RLF CONN. FREE 2 YEAR RADWELL WARRANTY | |
| 316 STAINLESS STEEL FRONT FERRULE FOR 2 IN. SWAGELOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| 4 POLE MICRO MALE 90 DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER BAYONET, 1/8-27 THREAD NPT, 0.875 INCH LENGTH, PLATED STEEL, SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER TERMINAL 1/2INCH PVC. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, 17 MM OUTER DIMENSION, 14 MM INSIDE DIMENSION, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTOR LEAD, CONNECTOR, ASSEMBLY VZ/SY. FREE 2 YEAR RADWELL WARRANTY | |
| AIR ASPIRATOR, 26 IN HG MAX, PKD. FREE 2 YEAR RADWELL WARRANTY | |
| AL MEC (3)600-2 (4)9/16-1-3/4 T UL CSA - 4 CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| AL MEC (3)800-350 (4)9/16-1-3/ 4 T UL CSA. FREE 2 YEAR RADWELL WARRANTY | |
| AL MEC 500-3/0 T UL CSA INS. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM MECHANICAL LUG, CONDUCTOR RANGE 2-14, 3 PORTS, 2 HOLES, 5/16IN BOLT SIZE, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM MECHANICAL LUG, DUAL RATED, CONDUCTOR RANGE 600-2, 3 PORTS, 6 HOLES, 1/2 INCH BOLT SIZE, 1-3/4 INCH HOLE SPACING, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM TERMINAL KIT #2-500 KCMIL (1 HOLE). FREE 2 YEAR RADWELL WARRANTY | |
| AMP Components T4110001051-000 | |
| AMP Components T4111001041-000 | |
| AMP Components T4111001051-000 | |
| AMP Components T4112001051-000 | |
| AMP Components T4113001041-000 | |
| AMPHENOL , CONNECTOR SOCKET, 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| AMPHENOL , CONNECTOR SOCKET, 5PIN. FREE 2 YEAR RADWELL WARRANTY | |
| AMPHENOL Components T821110A1S100CEU | |
| AMPHENOL Electrical Products T 3200 001 | |
| AMPHENOL Electrical Products T 3203 009 | |
| APPLETON Electrical Products ST75AL | |
| ARROW HART Components TC254 | |
| BATTERY CONNECTOR, 50AMP, 10-12GUAGE, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| BOARD-BOARD CONNECTOR, SOCKET, 16WAY, 1ROW; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:16CONTACTS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; PRODUCT RANGE:SSW SERIES; GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 2ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:SSQ SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTSROHS COMPLIANT: YES. FREE 2 YEAR... | |
| BOARD-TO-BOARD CONNECTOR, SSW SERIES, THROUGH HOLE, RECEPTACLE, 10, 2.54 MM, GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BUS CONNECTOR, 9 PIN, D-SUB TO TERMINAL BLOCK MODULE, -20 TO 75C OPERATING TEMPERATURE RANGE, FEMALE CONTACT TYPE, (2708999). FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTION, SPACE SAVER SERIES, 1 IN THREAD, 1 IN HUB, NIPPLE HUB, STAINLESS STEEL, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE SPLITTER, M12, 2 STRAIGHT, M8 FEMALE, 3 M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, STAINLESS STEEL, FOR 3/4 IN. OD TUBING. FREE 2 YEAR RADWELL WARRANTY | |
| CARLING SWITCH Components TB10B-TB-B | |
| CIRCUIT BREAKER ACCESSORY LUG KIT,FOR USE W/TEB/TEC/TED/THED/S E FRAMES,2-4-14AWG,1-1 4AWG-1/0AWG,150 MAMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER ACCESSORY, TERMINAL LUG, INDIVIDUAL, L FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER LUG KIT, TACL SERIES, 1 SINGLE LUG, 4-300KCMIL, COPPER / ALUMINUM, PRICE / EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER LUG KIT, TCLK SERIES, 3 POLE, 2 BARREL, 500 MCM, 600 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER LUG, 250 AMP MAX, 8-350 KCMIL. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER LUG, ALUMINUM BODY, ALL 110AMP, 125AMP, LINE/LOAD, WIRE RANGE: #3-3/0 CU, #1-2/0 AL. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER LUG, FOR E-FRAME, 150AMP, 1-3/0AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER LUG, FOR TKM/THKM, 2/0-500 KCML, CUAL,1 LUG. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER LUG, SINGLE LUG FOR K1200 BREAKER, 2-WIRE, MAX AMPS 1200, 250-350KCMIL/COPPER, 500KCMIL/ALUMINUM, PRICE/PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER LUG, SINGLE LUG PER KIT, (4) 250-500 KCMIL, FOR SK FRAME CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE... | |
| CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE... | |
| CIRCULAR CONNECTOR, 12 POSITION, MALE, PLUG, M12 THREAD SIZE, SOLDER CUP, REAR. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, 4 CONTACTS, BRASS, MALE, 4A, 250V, SOLDER TERMINAL, PLUG, THREADED, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, 4 CONTACTS, M12 THREAD SIZE, 4A, 250V, BRASS, MALE, PLUG, PANEL FRONT MOUNT, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, C091A SERIES, RECEPTACLE, 5, SOCKET, SOLDER, CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:2CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE... | |
| CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; PRODUCT RANGE:C091A SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:-; CONTACT MATERIAL:-; GENDER:PLUG ROHS COMPLIANT: YES. | |
| CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; PRODUCT RANGE:C091A SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:-; GENDER:RECEPTACLEROH S COMPLIANT: YES. FREE 2... | |
| CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; PRODUCT RANGE:C091A SERIES; NO. OF CONTACTS:8CONTACTS; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT MATERIAL:-; CONNECTOR MOUNTING:PANEL MOUNT; CONNECTOR TYPE:CIRCULAR INDUSTRIAL ;ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CIRCULAR CONNECTOR, RECEPTACLE, 8POS, M16-8, KEYED, PANEL MOUNT, RIGHT ANGLE THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, RECEPTACLE, FEMALE SOCKETS, 12 POSITION, M16-12, 60V, 3A. FREE 2 YEAR RADWELL WARRANTY | |
| CMP TYPE TC CABLE GLAND CONNECTOR, FOR USE IN ORDINARY/WET/HAZARDO US LOCATIONS, 1/2 INCH, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CNP1 BLK CONNECTOR, C321C869G51, MR-J4SMTM. FREE 2 YEAR RADWELL WARRANTY | |
| CNP2, BLK CONNECTOR, C321C869G52, MR-J4SMTM. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| COMPONENT PLUG, (2802329), WITH UNIVERSAL DIODE, CONNECT 2-POS COMPONENTS INTO THE BASIC TERMINAL BLOCK, 19MM HEIGHT, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION CONNECTOR, SNAP AND SEAL COMPRESSION F FOR RG6 TYPES, LD SNS6. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION COUPLING, TC-600 SERIES, DIE CAST ZINC, 3 1/2 INCH TRADE SIZE, NEMA FB-1, CONCRETETIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CONDUCTOR, ALUMINUM MECH. LUG, WIRE RANGE: 250KCMIL-6, BOLT SIZE: 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 1/2IN STEEL LIQUIDTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 15PIN PKG OF 5 SETS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 1INCH STRAIGHT LIQUIDTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 25PIN SYNAPSE RS232. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 3/4INCH 90DEG STRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 3/8IN 90DEGREE LIQUID TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ASSEMBLY, FOR DC VOLTAGES, SY100 SERIES, 2 WIRE LEADS, 300MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ASSEMBLY, SY100 SERIES, FOR DC, 1000MM LENGTH, FOR USE WITH SY SERIES SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BACKSHELL FOR 25POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BACKSHELL, FOR USE WITH D-SUBMINIATURE CONNECTOR, ENCLOSURE MATERIAL METALIZED PLASTIC, 25 PIN, SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY 1/2IN NPT MALE 3/4IN NPT FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CIRCLE RECTANGULAR 7POS MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ELBOW ANGLED 1POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HEADERS AND PCB RECEPTACLES,6 POSITION,2.54MM ,SOLDER ST THRU-HOLE TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INPUT/OUTPUT FOR T-5800 CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, MALE, SCREW CONNECTION, SOLDER TERMINATION, 6 CONTACT, 10 AMP, 25 VOLT, 25 VAC, 60 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR LIQUIDTIGHT STRAIGHT 1-3/10IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MOD JACK SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PIN, 22-28 AWG, TIN CRIMP, INDIVIDUAL PINS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PIN, P-LOK, CONTACT, 16 SOLDER GOLD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PINS, 16 SOLDER GOLD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR STRAIGHT METAL COVERS, FOR USE WITH D-SUBMINIATURE CONNECTOR,ENCLOSURE MATERIAL ZINC ALLOY, CONNECTOR SHELL SIZE DE-9, CONNECTOR TYPE METAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TERMINAL BATTERY, 600V,175A, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TERMINAL STRIP 5POSITION BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR WIRE CABLE 175AMP 1/0 600V GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 1/2 INCH TRADE SIZE, 45 DEGREE BULLET. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 10 POSITION, 2MM PITCH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 25PIN, MALE TO FEMALE GENDER CHANGER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, BLUE HOUSING, 175 AMP, 600 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, D SUB, 9 POSITION, MALE, SOLDER CUP, STEEL BODY, CONTACT MATERIAL:BRASS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, D-SUB CONNECTION, FEMALE CONNECTOR, AXIAL VERSION WITH TWO CABLE ENTRIES, UNIVERSAL TYPE FOR ALL SYSTEMS, PIN ASSIGNMENT, 9 POSITIONS, NOMINAL VOLTAGE 50 V, NOMINAL CURRENT 100 MA. FREE 2... | |
| CONNECTOR, D-SUB, 9 POSITION, 50 VDC, 100 MA, FEMALE CONNECTOR, SCREW CONNECTION, 5 MM STRIPPING LENGTH, 16-26 AWG, -25 TO +80 DEGREE C, IP20, 2761499. FREE 2 YEAR RADWELL WARRANTY... | |
| CONNECTOR, FOR DOOR-OPENING SWITCH WIRE, CONNECTION ACCESSORIES FOR SELF-ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LIQUID TIGHT, FLEXIBLE METALLIC, 2 IN, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LIQUIDTIGHT, 2 INCH, 45 DEGREE, MALLEABLE IRON, FOR USE WITH METALLIC CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LIQUIDTIGHT, 90 DEG, 1 IN DIAMETER, INSOLATED THROAT, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LIQUIDTIGHTT; FLEX NONMETALLIC TYPE-A; 90 DEGREE 2 IN.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MALE, M 23, 12-PIN, STRAIGHT CONNECTION, NICKEL-PLATED, SHIELDED, CABLE DIAMETER 5.5MM/10.5MM, CURRENT LOAD 7 A, INCREMENTAL 4S-422 SIGNAL TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MAX POWER SERIES CONNECTOR, MAX 350 SERIES CONNECTOR, WIRE/CABLE GRAY, 2 CONTACTS, 350AMP, 2/0AWG, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MINI, 5 PIN, TAPPING. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW, 2.54MM, FULL REEL, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, PITCH SPACING:2.54MM, NO. OF ROWS:2, NO. OF CONTACTS:10CONTACTS, CONNECTOR MOUNTING:SURFACE MOUNT, PRODUCT RANGE:TIGER CLAW SSM SERIESROHS COMPLI. FREE... | |
| CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, PITCH SPACING:2.54MM, NO. OF ROWS: 1, NO. OF CONTACTS:15CONTACTS, CONNECTOR MOUNTING:SURFACE MOUNT, GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE... | |
| CONNECTOR, RECEPTACLE, 28 POSITION, PASS THROUGH CONNECTOR, 2.54 MM, SURFACE MOUNT, GOLD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, WIRE-TO-BOARD, PITCH SPACING:2MM, NO. OF ROWS:2ROWS, NO. OF CONTACTS:34CONTACTS, CONNECTOR MOUNTING:THROUGH HOLE MOUNT RIGHT ANGLE ROHS COMPLIANT:... | |
| CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:4CONTACTS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; PRODUCT RANGE:SSW SERIES ROHS COMPLIANT:... | |
| CONNECTOR, RECEPTACLE, 50 CONTACTS, 2 ROWS, 2.54 MM; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:50CONTACTS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; PRODUCT RANGE:SSW SERIES ROHS COMPLIANT: YES. FREE... | |
| CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:6CONTACTS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; PRODUCT RANGE:SSW SERIES ROHS COMPLIANT:... | |
| CONNECTOR, RECEPTACLE, 9 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, PITCH SPACING:2.54MM, NO. OF ROWS: 1, NO. OF CONTACTS:9CONTACTS, CONNECTOR MOUNTING:THROUGH HOLE MOUNT, PRODUCT RANGE:SSQ SERIES ROHS... | |
| CONNECTOR, SEAL TIGHT, 1-1/2IN, STRAIGHT, T ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SOCKET, 20 POSITION, 2.54MM; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:20CONTACTS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; PRODUCT RANGE:SS SERIES; GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CONNECTOR, TEE, BRADPOWER, QUICK-CHANGE, 4POLE, M35 SK TO M22 SK, (130068-0069). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, XLR, JACK, 4 POSITION, NO. OF CONTACTS:4CONTACTS, GENDER:JACK, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT PLATING:GOLD PLATED CONTACTS, CONNECTOR BODY MATERIAL:METAL BODY, PRODUCT RANGE:-, CONNECTOR COLOUR:NATURAL ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CONNECTOR, XLR, PLUG, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,4 POLE, MICRO, MALE STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,SET SCREW,3/4 INCH ,EMT,ZINC PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT LOCATOR, TA SERIES CRIMP TOOL, FOR USE WITH:AMPHENOL TA SERIES HAND CRIMPING TOOLS, CRIMP LOCATOR APPLICATIONS:C16-3 & C146 RECTANGULAR POWER CONNECTORS, PRODUCT RANGE:-, CRIMP APPLICATION:CONTACTS , CRIMP SIZE:24AWG TO... | |
| COOPER POWER Components STUD-A | |
| CORDSET, DOUBLE ENDED, DIN 43650 VALVE PLUG, CABLE EXIT ON GROUND, TYPE "C" 9.4MM SPACING, BLACK HOUSING, 2 CONDUCTORS / 1 GROUND, STRAIGHT THROUGH, 0-220 VAC/DC, 3X18 AWG, 0.5 METER... | |
| CUTLER HAMMER Components T225LA | |
| CUTLER HAMMER Components TA1201NB1 | |
| CUTLER HAMMER Components TA602LD | |
| CUTLER HAMMER Electrical Products TA250KB | |
| CUTLER HAMMER Electrical Products TA350K | |
| D SUB CONNECTOR ADAPTER, LOW PROFILE TELCO, STANDARD D SUB, PLUG, 9 POSITIONS. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:RIBBON CABLE IDC SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. | |
| D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DE; PRODUCT RANGE:STAMPED CONTACTS SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONNECTOR TYPE:D SUBROHS COMPLIANT:... | |
| D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:PCB SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. | |
| D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, SOLDER; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:SOLDER POT SERIES; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES. | |
| D SUB COVER, DA CONNECTOR SHELL SIZE, ZINC BODY MATERIAL, 15 PIN, 45 DEGREE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB COVER, SIZE DA, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; BODY COLOR:GREY ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| D SUB COVER, SIZE DB, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:45¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:PLASTIC COVER; BODY COLOR:GREY; CONNECTOR SHELL SIZE:DB... | |
| D SUB COVER, SIZE DB, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:D SUB COVER; BODY COLOR:BLACK; CONNECTOR SHELL SIZE:DB; | |
| D SUB COVER, SIZE DC, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DC; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:METALIZED PLASTIC COVER; BODY COLOR:SILVER ROHS COMPLIANT:... | |
| D SUB GENDER CHANGER, 15MALE-15FEMALE; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:15POSITION S; D SUB CONNECTOR B:STANDARD D SUB; CONVERT TO GENDER:RECEPTACLE; CONVERT TO POSITIONS:15POSITION... | |
| D SUB GENDER CHANGER, 15MALE-15MALE; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:15POSITION S; D SUB CONNECTOR B:STANDARD D SUB; CONVERT TO GENDER:PLUG; CONVERT TO POSITIONS:15POSITION... | |
| D SUB GENDER CHANGER, 9FEMALE-9FEMALE, D SUB CONNECTOR A:STANDARD D SUB, CONVERT FROM GENDER:RECEPTACLE; CONVERT FROM POSITIONS:9POSITIONS ; D SUB CONNECTOR B:STANDARD D SUB,CONVERT TO GENDER:RECEPTACLE, CONTACT MATERIAL:BRASS. FREE 2... | |
| D SUB GENDER CHANGER, 9MALE-9MALE; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:PLUG; CONVERT FROM POSITIONS:9POSITIONS ; D SUB CONNECTOR B:STANDARD D SUB; CONVERT TO GENDER:PLUG; CONVERT TO POSITIONS:9POSITIONS... | |
| D-SUB BUS CONNECTOR, 1 AMP, 50 VDC, 100 MA, 9 PIN MALE CONNECTION, 5 MM STRIPPING LENGTH, 26-16 AWG, ONE CABLE ENTRY, SCREW TERMINAL, -25 TO +80 DEGREE C, IP20... | |
| D-SUB BUS CONNECTOR, 15-PIN MALE, ONE 35 DEGREE CABLE ENTRY, UNIVERSAL TYPE, 50 VDC, 100 MA, METAL PLATED ABS HOUSING, (2761606). FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB BUS CONNECTOR, 9- POSITION, AXIAL VERSION, W/TWO CABLE ENTRIES, BUS SYSTEM: CAN/CAN OPEN/SAFETY BUS P, PIN ASSIGNMENT: 2/3/7, SCREW CONN TERMINAL BLOCKS, 5 VOLT, 100 MA, (2306566). FREE 2... | |
| D-SUB CONNECTOR, 25/F-SH, 2761619, 25-POS. FEMALE CONNECTOR, ONE CABLE ENTRY < 35 DEG, UNIVERSAL TYPE FOR ALL SYSTEMS, 2761619. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB CONNECTOR, LOW PROFILE, STANDARD, 25 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB CONNECTOR, LOW PROFILE, STANDARD, 9 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB CONNECTOR, MALE, 25PIN, 100MA, 60V, IP20, ACRYLONITRILE BUTADIENE STYRENE HOUSING, DIE CAST, (2761622). FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB PLUG, 9 POSITION, PCB CONNECTION, SCREW CONNECTION, UNIVERSAL, AXIAL DESIGN, 2 CABLE ENTRIES, (2904467). FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB PLUG, SUBCON SERIES, RECEPTACLE, 5 V, 100 MA, SAFETYBUS P UP TO 1 MBPS, 9 CONTACTS, SCREW CONNECTION TERMINATION, METAL BODY, (2744694). FREE 2 YEAR RADWELL WARRANTY | |
| D-SUBMINIATURE ADAPTER; CONNECTOR TYPE:D SUB ADAPTER; CONVERT FROM:DB-9 FEMALE; CONVERT TO:DB-25 MALE; BODY MATERIAL:PLASTIC; CONTACT MATERIAL:BRASS;. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUBMINIATURE GENDER CHANGER; CONNECTOR TYPE:D SUB GENDER CHANGER; CONVERT FROM:DB-9 MALE; CONVERT TO:DB-9 MALE; BODY MATERIAL:PLASTIC; CONTACT MATER. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICE PLUG LINK, FOR USE W/ SMARTWIRE DT, SWD LINK, FRONT FIXING, IP20, (116021). FREE 2 YEAR RADWELL WARRANTY | |
| DEVICE PLUG, EXTERNAL, SMARTWIRE-DT, 150 HZ, 8 PIN, PLUG IN CONNECTION, FOR CONNECTING RIBBON CABLES TO SMARTWIRE DT MODULES, -40 TO +70 DEGREES C, IP20, (116022). FREE 2 YEAR RADWELL... | |
| DIN RAIL BUS CONNECTOR, 8 POSITIONS, 32 VOLTS, PITCH: 2.54 MM, NOMINAL CURRENT: 6 AMPS, GOLD-PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3/8"-16 NYLON INSERTS, GRADE 5, ZINC PLATED, TRVLNT, 100 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BATTERY CONNECTOR, BLUE, SUGGESTED REPLACEMENT IS 6321G1,350AMP, W/ 2/0 CONTACTS, 2/0 WIRE SIZE (AWG), 0.484" MAX WIRE DIA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR KIT, C16-1 SERIES, FEMALE, STRAIGHT, 4 POSITION, 3+PE, SILVER CONTACT, SCREW TERMINATION, POLYAMIDE NYLON SHELL, IP67 DUSTPROOF, WATERPROOF, 16AMP, 400V. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, 4-POSITION, MALE, SCREW TERMINATION, 16 AMP, 400 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE, PRODUCT RANGE:C16-1 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, 6CONTACTS, SOLDER PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CNP3, BLK CONNECTOR, C321C869G53, MR-J4SMTM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPRESSION CONNECTOR, F SERIES, SNAP-N-SEAL, MALE, BRASS, TIN PLATED, O RINGS - ETHYLENE PROPYLENE, 10 PER BAG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR BLOCK, TBX7/FIPIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR HOUSING, GRAY, 350AMP, REINFORCED PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL BATTERY, 350 AMP, RED CONNECTOR 1/0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL STRIP, 10 POSITION, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL STRIP, 11 POSITION, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL, BATTERY 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 1/2 IN, BLACK, PRICED (PK/10). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 40 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, BNC, TWIST-ON, RF/COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, MINIATURE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COVER, FOR MOLDED CASE CIRCUIT BREAKER SHUNT RELEASE, 24 VOLT AC/DC, FOR T7/T7M/X1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D-SUB BASE CONNECTOR, SX SERIES, USED WITH 2/3 POSITION SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET PATCH PLUG, M12, 4PIN TO RJ45, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FITTING, FEMALE, ADAPTER, 2-INCH, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOSE CONNECTOR, STAINLESS STEEL, 1/4 IN. MALE NPT, 3/8 IN. HOSE ID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID TIGHT CONNECTOR, ZINC PLATED STEEL, STRAIGHT, INSULATED THROAT, 4 IN.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG CIRCUIT BREAKER, SINGLE POLE, 1200 AMP, N-FRAME, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG COOPER, 400-500N, 300-500C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG TERMINAL KIT, J FRAME, 350MCM, NO DIRECT REPLACMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG, CU-AL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTI-PURPOSE PUSH-ON HOSE END CONNECTION, 1/4 IN, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOENIX CONTACT , SUBCON-15, SUBCON15, CONNECTOR, 15POSITION, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG RECEPTACLE, 10/16 AMP, 250 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONNECTOR, 1/0 AWG, 175 AMP, .44X1.03 INCH, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, INDUSTRIAL, PIN & SLEEVE, 2 POLE, 3 WIRE, 16 AMP, 200 V, SPLASHPROOF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCING ADAPTER, FOR RF/COAXIAL, BRASS, NICKEL-PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOVABLE CONNECTOR, FOR MODICON STB, 2 PIN, 24V DC, SPRING TYPE TERMINAL, PRICE FOR EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT PARTS KIT, 13 PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOCKETS, FEED THRU WIRING TYPE, FOR POWER SUPPLY, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SS INSTRUMENTATION QUICK-CONNECT BODY, 0.5 CV, 3/8 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STAINLESS STEEL HOSE CONNECTOR, 1/2 IN. TUBE ADAPTER, 1/2 IN. HOSE ID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:D SUB; NO. OF CONTACTS:9; D SUB SHELL SIZE:DE; GENDER:RECEPTACLE; CONTACT TERMINATION:CRIMP; CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:HIGH-DENSITY D SUB; NO. OF CONTACTS:15; D SUB SHELL SIZE:DE; GENDER:PLUG; CONTACT TERMINATION:CRIMP;. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:HIGH-DENSITY D SUB; NO. OF CONTACTS:15; D SUB SHELL SIZE:DE; GENDER:RECEPTACLE; CONTACT TERMINATION:. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SYSTEM CONNECTOR, LMS100,SYSTEM CONNECTOR, LMS100, SYSTEM CONNECTOR INDOOR, AKA: 2043973. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEE FITTING, 1/16 INNER DIAMETER, BARBED, WHITE PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 10AMP, 18POSITION, 250V, 2.5MM, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL CONNECTOR, 16POS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL SENSOR MODULE, UNI-WIRE SYSTEM, 16 POINTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR POWER MODULES, TD61 SERIES, DISCRETE SEMICONDUCTOR MODULES, SERIES CONNECTION - SCR, DIODE,1200V, 120A, 1.2KV, 1.55KA, 5-PIN, BG-PB20-1, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TUBE FITTING, MALE CONNECTOR, 6 MM TUBE OD X 1/8 IN. MALE NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNION TEE, FLUID CONNECTOR, DPR STEEL, L SERIES, OUTER DIAMETER 10MM, ALL 3 ENDS EO TUBE END. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRE LUG CONNECTOR, 400 AMP, FOR L FRAME, 550IN LBS. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON, STB300, CONNECTOR, 3IN, LIQUID TIGHT,. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET COVER, D SUB CONNECTOR, 15 PIN, METAL, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| EXTENDED TERMINAL KIT, 2000A, FRAME J-K, SERIES G, LINE AND LOAD TERMINALS, WIRE SIZE: (6) #2 AWG-600 KCMIL. FREE 2 YEAR RADWELL WARRANTY | |
| F FRAME LUG. FREE 2 YEAR RADWELL WARRANTY | |
| F-FRAME LUGW/ CONTROL WIRE TAP. FREE 2 YEAR RADWELL WARRANTY | |
| FAN POWER CORD, FAN SIDE CONNECTOR: STRAIGHT PLUG, EQUPITMENT SIDE: NEMA 1-15 PLUG, CABLE LENGTH 36", SUPPLY VOLTAGE: 300V, FOR USE WITH AXIAL F. FREE 2 YEAR RADWELL WARRANTY | |
| FAN POWER CORD, W/O PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| FEED THROUGH TERMINAL BLOCK, 24AMP, 800V, SPRING CAGE CONNECTION, 3 CONNECTIONS, BLUE (3036275). FREE 2 YEAR RADWELL WARRANTY | |
| FEED THROUGH TERMINAL BLOCK, 800V, 32AMP, SPRING CAGE CONNECTION 3 CONNECTIONS, BLUE, (3036291). FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK 24-4AWG, 600 V 16 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD-ATTACHABLE CONNECTOR, M12 MALE, 5-PIN, STRAIGHT, SCREW TYPE TERMINALS, 125 V, 4 AMP, FOR 4-6 MM DIAMETER CABLES, 6022083. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, LIQUIDTIGHT, 1/2 INCH HUB, 90 DEGREE ANGLE, INSULATED THROAT, MALLEABLE IRON MATERIAL, TAPERED NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, STNM SERIES, 1/2 INCH, CN, STRAIGHT, MALE, LIQUID TIGHT, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED TERMINAL BLOCKS, TERMINAL BLOCK, SCREW TYPE, 5.08, HORIZONTAL, 2 POLES, CUI BLUE, SLOTTED SCREW, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE PLUG W/LIGHT INDICATOR, 110-250V, 6.3AMP, BLACK, PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE PLUG, 400V, 6.3AMP, FOR CARTRIDGE FUSE INSERTS, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| GENDER CHANGER, SPC SERIES, DB15 PIN, FEMALE-FEMALE, BRASS CONTACT MATERIAL, GOLD OVER NICKEL CONTACT PLATING, 3A CURRENT RATING, 1000 VAC FOR ONE MINUTE (DIELECTRIC STRENGTH). FREE 2 YEAR RADWELL WARRANTY... | |
| GENERAL ELECTRIC Electrical Products TCAL12A | |
| GENERAL ELECTRIC Electrical Products TCAL29 | |
| GENERAL ELECTRIC Electrical Products TCAL61 | |
| GENERAL ELECTRIC Electrical Products TCAL63 | |
| GROUND MODULAR TERMINAL BLOCK, 3 CONNECTIONS, 1 LEVEL, NS 35/7.5 - NS 35/15 MOUNTING, GREEN-YELLOW, (3038176). FREE 2 YEAR RADWELL WARRANTY | |
| GROUND TERMINAL, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 2.5 MM2, CROSS SECTION: 0.08 MM2 - 4 MM2, CONNECTION METHOD: SCREW CONNECTION, (3033032). FREE 2 YEAR RADWELL WARRANTY | |
| HEADER, 14 POSITION RECEPTACLE, 2.54MM, SURFACE MOUNT, GOLD, 7.37MM INSULATION HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY INSERT, RCPT,6+PE,, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE CONNECTOR, STAINLESS STEEL, 1 INCH MALE NPT, 1 INCH HOSE INSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| HOUSING BRACKET, SINGLE PANEL, LEDGE MOUNT, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| INTRA-SERIES COAXIAL ADAPTER, 1-3/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| ISDN TERMINATOR. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATING PLUG, DISCONNECT TERMINAL BLOCK, 46 MM LENGTH, 7.8 MM WIDTH, 42.7 MM HEIGHT, -25 TO +60 DEGREE C, 0920216. FREE 2 YEAR RADWELL WARRANTY | |
| JACK MODULAR CONNECTOR, 8P8C, RJ45, ETHERNET, RIGHT ANGLE, THROUGH HOLE, BOARD LOCK, SHIELDED, NO LED. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER, 20 PINS, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| KIT, FITTING TEE, 1/16" (10 PACK). FREE 2 YEAR RADWELL WARRANTY | |
| LIQUIDTIGHT CONNECTOR, ST SERIES, STRAIGHT, 3/4", ALUMINUM, LFMC CONN. FREE 2 YEAR RADWELL WARRANTY | |
| LONG STUD SINGLE SERVICE POST CONNECTORS FOR CONDUCTORS 1 - 8 STRANDED, 2 - 8 SOLID, STUD SIZE 3/8 - 16 X 1 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| LUG BODY CONNECTOR 60-150AMP LINE. FREE 2 YEAR RADWELL WARRANTY | |
| LUG CIRCUIT BREAKER LINE LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| LUG FOR CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| LUG FOR E-FRAME CIRCUIT BREAKER, 30AMP, 14-8AWG. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, E FRAME, 1 HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, FOR THLC4, 400AMPS MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, FOR TJC/TJJ/TJK CIRCUIT BREAKER, 600 AMP MAX, 2BARREL LUG. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, G-FRAME, MULTI-HOLE (LOAD SIDE), FOR 3P SG. FREE 2 YEAR RADWELL WARRANTY | |
| LUG NUT KIT, FOR TFJ/TFK/LINE AND LOAD END, 3SETS/BAG. FREE 2 YEAR RADWELL WARRANTY | |
| LUG POWER CABLE 150A. FREE 2 YEAR RADWELL WARRANTY | |
| LUG TERMINAL KIT, J FRAME LUG, 1BARREL. FREE 2 YEAR RADWELL WARRANTY | |
| LUG TERMINAL KIT, K FRAME LUG, 4X6X6. FREE 2 YEAR RADWELL WARRANTY | |
| LUG TERMINAL KIT, SERIES C, SINGLE LUG, 2 BARREL, TYPE AL/CU PRESSURE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LUG TERMINAL KIT, TCAL SERIES, 60AMP, 12-3AWG, FOR E-FRAME CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| LUG TERMINAL, K FRAME, KIT, TCAL SERIES, 3 BARREL, 750 MCM COPPER ALUMINUM, PRICE EACH. FREE 2 YEAR RADWELL WARRANTY | |
| LUG TERMINAL, LOAD TERMINAL BLOCK, 1POLE, 350AMP, 250-500MCM, MOLDED CASE, COPPER/ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| LUG, ALUMINUM, MECH 600-4, 13/32, UL, CSA. FREE 2 YEAR RADWELL WARRANTY | |
| LUG, FOR CIRCUIT BREAKER, COPPER, 3/0-300MCM. FREE 2 YEAR RADWELL WARRANTY | |
| LUG, TA SERIES, 1/0-14 WIRE RANGE, AL90U, 1/4 BOLT SIZE, HEX SIZE S. FREE 2 YEAR RADWELL WARRANTY | |
| LUG, TCAL TYPE, 3 HOLE, 350-750 MCM (LINE). FREE 2 YEAR RADWELL WARRANTY | |
| MALE RUN TEE, 1/4 - 1/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL KEYING PIN, FOR MODICON STB, BLACK, PRICE FOR EACH. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LUG, 3 / 8 BOLT SIZE, WIRE RANGE - 300KCMIL-6, 5/16 HEX SIZE, DUAL RATED -ONE CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LUG, 4-14 AWG, (1)1/4" BOLT HOLE, ALUMINUM, 1/2" WIDTH, UL/CSA, 0.5 IN X 0.45 IN X 1 IN. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LUG, ALUMINUM, CONDUCTOR RANGE, 250 - 6, STRANDED, 1 PORT, 1 POLE, 1 MOUNTING HOLE, 5/16 INCH BOLT SIZE, TIN PLATED, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LUG, ALUMINUM, DUAL RATED, 3 PORTS, 4 HOLES, 1/2 INCH BOLT SIZE, 1-3/4 INCH HOLE SPACING, CONDUCTOR RANGE: 250-6, TIN PLATED FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LUG, ALUMINUM, TIN PLATED, 300MCM-6, 1 PORT, 1 HOLE, 1/4IN BOLT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO CONNECTOR, 4-PIN, MALE, 90 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONNECTOR, MALE/FEMALE, GREEN, GLASS-FILLED. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTOR, RJ45 JACK, 1 X 1 (PORT), 8P8C, THROUGH HOLE MOUNT VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR METERING LINE TERMINAL KIT 4LUG 500KCMIL. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE CONNECTOR, 12IN LENGTH, . FREE 2 YEAR RADWELL WARRANTY | |
| MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| MOLD FOR CABLE TO CABLE TEE CONNECTION 1AWG/1AWG. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIMODE CONN CRIMPLOK 125UM ZIRCONIA FERRULE. FREE 2 YEAR RADWELL WARRANTY | |
| ND-FRAME COPPER BODY TERMINAL,TWO-HOLE:(2 ) 2/0-500KCMIL (CU). FREE 2 YEAR RADWELL WARRANTY | |
| NUPRO CO Components SS-4-HC-7-2 | |
| NUPRO CO Electrical Products SS-10M0-NFSET | |
| NUT AND FERRULE SET (1 NUT/1 FRONT FERRULE/1 BACK FERRULE) FOR 10 MM TUBE FITTING, PLEASE ORDER IN MULTIPLES OF FIVE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NUT AND FERRULE SET, 1 NUT/1 FRONT FERRULE/1 BACK FERRULE) FOR 6 MM TUBE FITTING, 316 SS, PLEASE ORDER IN MULTIPLES OF FIVE. FREE 2 YEAR RADWELL WARRANTY | |
| OMEGA ENGINEERING Components SMPW-CC-K-M | |
| PANEL MOUNT RECEPTACLE, CONTACT SIZE: 16, 7-POSITION, RATED FOR 10 AMPS, SKT SERIES, CONNECTOR TYPE: CIRCULAR INDUSTRIAL, CONNECTOR BODY MATERIAL: ALUMINIUM, GENDER:RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, 320 V, 12 AMP, 24-12 AWG, 8 POSITION, MSTB SERIES, 5.08 PITCH SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, FEMALE CONNECTOR, 16 POS, 300 V, 15 AMP, 28-12 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, NOMINAL CURRENT 12 AMPS, RATED VOLTAGE 320 VOLTS, 7 POSITIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PCB PLUG-IN CONNECTOR, MALE PLUG, 7.62MM PITCH, 4 POLES, CLAMPING YOKE CONNECTION, UL 600 V, SINGLE ROW, FEMALE HEADER WITH FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 17.5 AMP, 400 VAC, NOMINAL CROSS SECTION: 1.5 MM, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 8, SCREW CONNECTION WITH TENSION SLEEVE, SCREW HEAD FORM:... | |
| PCB TERMINAL PIN, PUSH-IN, UNINSULATED. FREE 2 YEAR RADWELL WARRANTY | |
| PHOENIX CONTACT Components SUBCON 25/F-SH | |
| PHOENIX CONTACT Components SUBCON 9/M-SH | |
| PHOENIX CONTACT Components SUBCON-PLUS-CAN/SC2 | |
| PLATED TC CONNECTOR KIT, 1INCH NPT . FREE 2 YEAR RADWELL WARRANTY | |
| PLATED TC CONNECTOR KIT, 3/4INCH NPT . FREE 2 YEAR RADWELL WARRANTY | |
| PLUG COMPONENT 12AMP 320V SCRW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, 10 AMP, 300 VAC, 30/12 AWG, 8 POSITION, GREEN, SCREW CONNECTION . FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, MALE CONNECTOR, M26, 12-PIN, STRAIGHT, CRIMP CONTACTS, UNSHIELDED, GRAY, 8 MM-10 MM CABLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR,(6032802), FIELD WIREABLE, M12, MALE, 4-PIN, STRAIGHT,SPRING-CAGE CONNECTION, 4-9MM CABLE DIA, ZINC DIE-CAST NICKEL PLATED, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG TEMPERATURE SENSOR FLAT PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, (3040300), 24A, 500V, 2.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 10 POSITION, SPRING CAGE CONNECTION, 28-12 AWG, 24 AMP, 500 VOLT, 3040342. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, FASTENING RING, CABLE, GRIP, 60AMP, 4POLE, 480V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, SPRING CAGE CONNECTION, 1 POSITION, 600 V, 20 AMP, 28-12 AWG, (3040106) . FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, SRPF TYPE, SPECTRA FRAME, 80A RATING, SF SERIES, FOR USE WITH MICROVERSATRIP-PLUS. FREE 2 YEAR RADWELL WARRANTY | |
| POSITIONABLE SAE MALE BRANCH TEE, 3/8 - 3/8 (TUBE OD - MALE SAE ), DOUBLE FERRULE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| POTENTIAL COLLECTIVE TERMINAL, NOM. VOLTAGE: 800V, NOMINAL CURRENT: 55A, SCREW CONNECTION, SPRING-CAGE CONNECTION, NUMBER OF CONNECTIONS: 5, CROSS SECTION:0.5MM² - 16MM², AWG: 20 - 6, WIDTH: 10.3MM, COLOR: GRAY, MOUNTING... | |
| PRESSURE TERMINAL, COPPER ONLY TYPE, LINE / LOAD LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE WIRE CONNECTOR KIT, LUGS/CONNECTOR, PRICE FOR A PK/3. FREE 2 YEAR RADWELL WARRANTY | |
| PVC CONDUIT, 90 DEGREE, 2 INCH, COATED. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK-CONNECT STEM, SS INSTRUMENTATION, WITH VALVE, 0.5 CV, 3/8 INCH TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Electrical Products TCAL81-SUB | |
| RECEPTACLE DUPLEX 2X2.5IN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 15A, 125V, HOSPITAL GRADE, DUPLEX, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, CIRCULAR MIL SPEC CONNECTOR P-LOK SERIES 9#16. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE, 3WIRE, 2POLE, 20AMP, 125V, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE,(6021354) , PROFIBUS, 5-PIN, REVERSE KEY M12, STRAIGHT MALE, FIELD WIREABLE,STE-1205-GQ , STE-1205-GQ MAL.CON.ST. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE,SINGLE,20 AMP, 125V, IVORY, NEMA 5-20R,2-POLE,3-WIRE, GROUNDING . FREE 2 YEAR RADWELL WARRANTY | |
| REDUCING TEE, 1/2 - 1/2 - 1/4 ( TUBE OD ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| REMOVABLE CONNECTOR, FOR MODICON STB, 2 PIN, SCREW TYPE, PRICE FOR 10. FREE 2 YEAR RADWELL WARRANTY | |
| REMOVABLE CONNECTOR, FOR MODICON STB, 2 PIN, SCREW TYPE, PRICE FOR EACH. FREE 2 YEAR RADWELL WARRANTY | |
| REMOVABLE CONNECTOR, FOR MODICON STB, 5 PIN, SCREW TYPE, PRICE FOR 20. FREE 2 YEAR RADWELL WARRANTY | |
| REMOVABLE CONNECTOR, FOR MODICON STB, 5 PIN, SCREW TYPE, PRICE FOR EACH. FREE 2 YEAR RADWELL WARRANTY | |
| REMOVABLE CONNECTOR, FOR MODICON STB, 6 PIN, SCREW TYPE, PRICE FOR 20. FREE 2 YEAR RADWELL WARRANTY | |
| REMOVABLE CONNECTOR, FOR MODICON STB, 6 PIN, SCREW TYPE, PRICE FOR EACH. FREE 2 YEAR RADWELL WARRANTY | |
| REMOVABLE CONNECTOR, MODICON STB SERIES, 24 VDC, 2 PIN, SPRING TYPE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| REMOVABLE PIN CONNECTOR, STB SERIES, 6 PIN, SPRING CONNECTION TYPE, FOR DIGITAL I/O MODULE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| RESISTOR, AXIAL, CEMENT WIREWOUND, 33 OHM, 5%, 15W, 48MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| RESISTOR, AXIAL, WIREWOUND CEMENT, 2.7 OHM, 7W, 10X9X35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| RESISTOR, METAL FILM, 33K OHM, 5W, 5%, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| RF LOAD TERMINATION, 0.5 W, 40 GHZ, PASSIVATED STAINLESS STEEL, 2.92 MM MALE. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL CONNECTOR; CONNECTOR TYPE:SMA COAXIAL; IMPEDANCE:50OHM; RG CABLE TYPE:58; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT PLATING:GOLD; BODY STY. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW, AL MECH, 350-6 9/16-1-3/4, T UL CSA, ONE CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR ASSEMBLY 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CONNECTOR, M12, CIRCULAR PLUG, 8 POSITION, MALE, SCREW PIN, WIRE-TO-WIRE, RIGHT ANGLE CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CONNECTOR, M12, RECEPTACLE, 5POS, CABLE; PRODUCT RANGE:-; SENSOR CONNECTOR SIZE:M12; SENSOR CONNECTOR GENDER:FEMALE; NO. OF POSITIONS:5 POSITIONS; SENSOR CONTACT TYPE:SCREW SOCKET; SENSOR CONNECTOR MOUNTING:RIGHT ANGLE CABLE MOUNT ROHS COMPLIANT:... | |
| SENSOR Y DISTRIBUTOR, M8 3P PLUG, 3PORT; ADAPTER TYPE / STYLE:Y - STYLE; ADAPTER / SPLITTER MOUNTING:CABLE MOUNT; CONVERT FROM SPLITTER:3 POSITION M8 PLUG; CONVERT TO SPLITTER:2 X 3 POSITION... | |
| SERVICE POST. FREE 2 YEAR RADWELL WARRANTY | |
| SF250 CU LUG 8-350MCM RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SG RATING PLUG (MVT) 400/350. FREE 2 YEAR RADWELL WARRANTY | |
| SG RATING PLUG, (MVT), 600/500. FREE 2 YEAR RADWELL WARRANTY | |
| SICK Components STE-1204-G | |
| SICK Components STE-END-Q | |
| SMC Components SY100-30-4A | |
| SMC Components SY100-68-A-10 | |
| SMC CONNECTOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| SMC PLUG,R(PT) 1/2,SOC HD STEEL NICKEL PLTD W/SEALANT. FREE 2 YEAR RADWELL WARRANTY | |
| SMC PLUG,R(PT) 1/4,SOC HD STEEL NICKEL PLT W/SEALANT. FREE 2 YEAR RADWELL WARRANTY | |
| SMC PLUG,R(PT) 3/8,SOC HD OLD: R(PT)3/8. FREE 2 YEAR RADWELL WARRANTY | |
| SMH Components SY912 | |
| SMOOTH 302SS 1G POWER OUTLET 1.5625 IN. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP-STACK HANGER, 10/PACK, 1-5/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP2CONNECTORECT 20A/125V DECO, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLDERLESS LUG, ALUMINUM, 6AWG - 250 MCM, L3A, 3 CONDUCTOR, 2 HOLE MOUNT, 1/2" BOLT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SPACE SAVER CONNECTOR, 3/4 IN MNPT, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SPC Components SPC15475 | |
| SPC TECHNOLOGY,SPC15451, CONNECTOR BACKSHELLS, FOR USE WITH D-SUBMINIATURE CONNECTOR, ENCLOSURE MATERIAL,POLYPROPYLE NE, FEATURES FOR EIA CABLE AND D-SUB, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL... | |
| SPECTRA K 300A RATING PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| SPLICE PLATE 3IN. FREE 2 YEAR RADWELL WARRANTY | |
| SPLICER/REDUCER 2 CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SQM5 12R 5% (WIRE). FREE 2 YEAR RADWELL WARRANTY | |
| SQM5, 5K6, 5%, 5W, (METAL FILM), RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Electrical Products SQR51203WH | |
| SS INSTRUMENTATION, QUICK-CONNECT STEM, WITH VALVE, 0.5 CV, 1/4 INCH, FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SS SWAGELOK TUBE FITTING, FEMALE CONNECTOR, 8 MM TUBE OD X 1/4 IN. FEMALE ISO TAPERED THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SS SWAGELOK TUBE FITTING, FEMALE CONNECTOR, 8 MM TUBE OD X 3/8 IN. FEMALE ISO TAPERED THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| ST I/O, BASE, 2PT ANLG/RELAY,4HOLE,SPR NG. FREE 2 YEAR RADWELL WARRANTY | |
| ST I/O, BASE, 4PT INPUT, 6HOLE, SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEEL HOSE CONNECTOR, 3/8 IN. MALE NPT, 3/8 IN. HOSE ID. FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEEL INSTRUMENTATION QUICK CONNECT STEM, WITHOUT VALVE, 0.3 CV, 1/4 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:D SUB; NO. OF CONTACTS:25; D SUB SHELL SIZE:DB; GENDER:RECEPTACLE; CONTACT TERMINATION:IDC/IDT; CONN. FREE 2 YEAR RADWELL WARRANTY | |
| STAR TECK HAZARDOUS LOCATION ALUMINUM JACKETED CABLE FITTING. HUB SIZE OF 2 INCHES. RANGE OVER JACKET FROM 1.700 - 1.965 INCH.. FREE 2 YEAR RADWELL WARRANTY | |
| STNM SERIES 90 DEG LIQUIDTIGHT CONNECTOR, SIZE: 1 IN, MATERIAL: STEEL, INSULATION: INSULATED THROAT, THREAD LENGTH: 0.72 IN. FREE 2 YEAR RADWELL WARRANTY | |
| SUBCON-PLUS BUS CONNECTOR, 5 V, 100 MA, 9 WAY, MALE, PROFIBUS DP UP TO 12MBPS WITH PG D-SUB SOCKET, IP40, (2708245). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC TCAL63, LUG KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC TCAL81, LUG TERMINAL KIT, 1 POLE, 3 BARREL,168-500MCM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC, LUG, 250-500 MCM, SINGLE LUG. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK PART # SS-4F-K4-60, TEE FILTER, V-60 MICRON KIT, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-12M0-3-4TTF, METRIC 316SS FEMALE BRANCH TEE 12MM TUBE X 1/4IN. NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-4-T, 316SS PIPE TEE 1/4'' FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-4F-K4-140, KIT, 316SS, TEE FILTER V-140 MICRON KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-4F-K4-15, 316SS, TEE FILTER V-20 MICRON KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-4F-K4-40, 316SS, TEE FILTER V-40 MICRON KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-4F-K4-7, TEE FILTER V-5 MICRON KIT, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-600-3TMT, 316SS MALE RUN TEE 3/8'' TUBE X 1/4'' NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK SS-810-3-8TTF, 316SS FEMALE BRANCH TEE 1/2'' TUBE X 1/2'' NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SWAGELOK Components SS-6M0-1-2 | |
| SWAGELOK Components SS-8-HC-A-811 | |
| SWAGELOK Components SS-QF4-B-6PM | |
| SWITCHING LOCK, LENGTH: 12 MM, WIDTH: 8.2 MM, COLOR: WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| SYSTEM PLUG FOR PROFESSIONAL (DYNAMIC, FOR USE WITH ENCODERS) IO MODULE, NO CABLE,SX0B-A0000J SYSTEM PLUG, SX0B-A0000J SYSTEM PLU. FREE 2 YEAR RADWELL WARRANTY | |
| SYSTEM PLUG FOR STANDARD, ADVANCED, REMOTE AND PROFESSIONAL (STTIC) I/O MODULES, NO CABLE, SX0A-A0000B SYSTEM PLUG, 2023797. FREE 2 YEAR RADWELL WARRANTY | |
| SYSTEM PLUG, 20 METER CABLE, 13-WIRE, FLYING LEADS, UNSHIELDED, FOR S3000 ADVANCED I/O, (2027815). FREE 2 YEAR RADWELL WARRANTY | |
| SYSTEM PLUG, STAND ALONE, FOR MINITWIN SYSTEM, M12 MALE 5 PIN CONNECTOR, 700 MM CABLE LENGTH, UNSHIELDED, 2046451. FREE 2 YEAR RADWELL WARRANTY | |
| SYSTEM PLUG, STANDALONE OR END SEGMENT OF A CASCADE SYSTEM, 160MM CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SYSTEM PLUG, WITH 20 METER CABLE, 9-WIRE FOR STANDARD AND REMOTE I/O MODULES, (2027814). FREE 2 YEAR RADWELL WARRANTY | |
| SYSTEM PLUG, WITH 5 METER CABLE, 13-WIRE FOR ADVANCED I/O MODUL, (2027172). FREE 2 YEAR RADWELL WARRANTY | |
| T QUICK CONNECTOR, TCK SERIES, 11.7 MM NOMINAL WIDTH, SEALING RING, PNEUMATIC CONNECTION 1: EXTERNAL THREAD G1/2, PNEUMATIC CONNECTION 2: FOR BARBED FITTING; INSIDE DIAMETER 13 MM; WITH NUT, ALUMINUM... | |
| T73 LOW PROFILE 10 AMP PCB RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| TEE CONNECTOR, BRADPOWER D-SIZE (1-3/8" M35), 4-POLE TRUNK TEE, 4-POLE DROP, 600V AC/DC, 25.0 AMP, GRAY, (1300680079), (TC40C40-200). FREE 2 YEAR RADWELL WARRANTY | |
| TERMIINAL BLOCK, FEED THROUGH, 800 V, 32 AMP, 1 LEVEL, SPRING CAGE CONNECTION, 3 CONNECTIONS, GRAY, (3031665). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL ACCESSORIES (LINE AND LOAD END), SERIES G, LINE AND LOAD TERMINALS, AL TERMINAL, CU/AL WIRES, ENGLISH HARDWARE, (4) 500-1000 AWG/KCMIL WIRE RANGE, 1600A, USED WITH R-FRAME, 5A TO 2500A,... | |
| TERMINAL BLOCK, GROUND MODULAR, .08 MM2-4 MM2, AWG 28-12, 5.2 MM WIDTH, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, HEADER, 5.08 MM, 16 POSITIONS, 12 A, 320 V, THROUGH HOLE VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL FOR GROUNDING KIT, FOR MODICON STB, SHIELDED CABLE, 1.5 TO 6 MM2, SET OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUG, 1000AMP, 3/0-400MCM, MOLDED CASE CIRCUIT BREAKER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUG, MOLDED CASE CIRCUIT BREAKER ACCESSORY TERMINAL, METRIC LUG WITH CONTROL WIRE TERMINAL, AL/CU (3) 750 MCM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUG, WIRE RANGE, ASSEMBLIES, FOR TYPE JD-HJD-JDC-JB-KB-HKB CIRCUIT BREAKER COLLAR, CU AL #4-350MCM/25-150MM2. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL RING, VINYL INSULATED, BLUE, 16/14AWG, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP DUAL ROW 6POLE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP DUAL ROW 8POLE 8-32 SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP, BARRIER BLOCK, 30AMP, 600V, 3 CIRCUITS, 8-22 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL, 300 V, 20 A, 22 TO 14 AWG, DIN-RAIL, BEIGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL, FOR CIRCUIT BREAKER, SINGLE POLE, 1200 AMP, N-FRAME, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL, NEUTRAL ASSEMBLY, INSULATED, GROUNDABLE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR, SMPW-CC SERIES, MINIATURE, CABLE CLAMP, K TYPE, GLASS-FILLED NYLON, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR, TYPE-T, FEMALE, FLAT PIN, WITH WRITE ON WINDOW, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONNECTOR, TYPE-T, MALE, FLAT PIN, WITH WRITE ON WINDOW, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| TIME DELAY RELAY, PLUG-IN DPDT, 24 VAC/VDC, 10AMP, PROGRAMMABLE, ON DELAY. FREE 2 YEAR RADWELL WARRANTY | |
| TIMES N MALE CONNECTOR, FOR LMR-400 CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TOOL HAND CONTACT LOCATOR, TA, 14-16AWG, SVHC: NO SVHC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR REMOTE TERMINAL BLOCK, OUTPUT, 8 POSITION, NPN, 1 AMP, 24 VDC, SCREW CONNECTION METHOD, DIN RAIL MOUNT, GRAY, HIGH SPEED AND LONG DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| TUBE CONNECTOR, TC SERIES, 3/8" TUBE SIZE, 1/4" NPT, ALUMINUM, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| TUBE FITTING, STAINLESS STEEL, UNION ELBOW, 5/8 IN. TUBE OD. FREE 2 YEAR RADWELL WARRANTY | |
| TUBE TOP MOUNT 3IN 400F RATING SILICONE GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| TURCK Electrical Products TC9S 2-A669-0.5M-WS 5.3T | |
| TYPE TB CONDUIT BODY, 1-1/2IN SIZE, CORROSAFE. FREE 2 YEAR RADWELL WARRANTY | |
| WESTINGHOUSE Electrical Products TA350DA | |
| WIRE CONNECTOR LUG, 400AMP, 400IN LBS. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR, DUAL RATED MECHANICAL LUG, 2/0 - 14, BOLT SIZE 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR, DUAL RATED MECHANICAL, 2-14, 1/4IN BOLT SIZE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| WR/TR GFCI 15A RECEPTACLE RESI WH. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |