Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01E-10-6P(SR)

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT01E-10-6P(SR) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-10-6P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01E-10-6P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-10-6P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01E-10-6P(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Circular Connector Assemblies - PT01E-10-6P(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT01E-10-6P(SR)-ND
Circular Connector Assemblies PT01E-10-6P(SR)-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector/Terminal/Pin - 86796034 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
86796034
Connector/Terminal/Pin 86796034
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Industrial - 50B801 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Industrial
50B801
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Industrial 50B801
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,10#20 SOLDER PIN CON - 70010687 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,10#20 SOLDER PIN CON
70010687
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,10#20 SOLDER PIN CON 70010687
PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental. Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR). Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons

PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental.
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01E-10-6P(SR) PT01E-10-6P(SR)-ND 86796034 50B801 70010687
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Connector/Terminal/Pin Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Industrial CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,10#20 SOLDER PIN CON
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Flanged
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Gender Female / Jack
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data