Amphenol Industrial Circular Connector, Plug, Size 8, 3 Position, Box; Product Range Amphenol Industrial PT02E8-3P

Description
PT 3C 3#20 PIN RECP
Request a Quote Datasheet
Description
PT 3C 3#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 3C 3#20 PIN RECP

PT 3C 3#20 PIN RECP

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Box; Product Range Amphenol Industrial - 85C4351 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Box; Product Range Amphenol Industrial
85C4351
Circular Connector, Plug, Size 8, 3 Position, Box; Product Range Amphenol Industrial 85C4351
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 8 Shell Size, 8-3 Insert Arrangement, Receptacle Gender, 3 Contacts Rohs Compliant Amph... - 25H6372 - Newark, An Avnet Company
Chicago, IL, United States
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 8 Shell Size, 8-3 Insert Arrangement, Receptacle Gender, 3 Contacts Rohs Compliant Amph...
25H6372
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 8 Shell Size, 8-3 Insert Arrangement, Receptacle Gender, 3 Contacts Rohs Compliant Amph... 25H6372
PT02E SERIES (MS3112) ENVIRONMENTAL-RESIST ING BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 8 SHELL SIZE, 8-3 INSERT ARRANGEMENT, RECEPTACLE GENDER, 3 CONTACTS ROHS COMPLIANT: NO

PT02E SERIES (MS3112) ENVIRONMENTAL-RESISTING BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 8 SHELL SIZE, 8-3 INSERT ARRANGEMENT, RECEPTACLE GENDER, 3 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
Connector/Terminal/Pin - 16004300 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16004300
Connector/Terminal/Pin 16004300
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, BOX, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, BOX, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E8-3P 85C4351 25H6372 16004300
Product Name Circular Connector, Plug, Size 8, 3 Position, Box; Product Range Amphenol Industrial Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 8 Shell Size, 8-3 Insert Arrangement, Receptacle Gender, 3 Contacts Rohs Compliant Amph... Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details