PT 3C 3#20 PIN PLUG
CONNECTOR
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-3 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PT06A8-3P-SR | PT06A8-3P-SR | 16009544 | 98B5249 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Plug/Receptacle | Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug |