AI-Solder Plug Connector 26482-1 W/SR
8 Position Circular Connector Plug, Male Pins Solder Cup
Amphenol Socapex PT06E-12-8P(SR)
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
Connector
CIRCULAR, CONNECTOR, PLUG, SIZE 12, 8 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:12-8 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-12-8P(SR) | PT06E-12-8P(SR)-ND | 8721632 | PT06E-12-8P(SR) | PT06E-12-8P(SR) | 87296835 | 70143406 | 54H0177 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Mil Spec Circular Connectors | MIL Spec Connector - MIL-DTL-26482 I | Connector/Terminal/Pin | connector,metal circ,class e,str plug w/cable clamp,sz12,8 #20 solder pin cont | Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | |||||
| Geometry | Straight; Straight | Straight | Straight | |||||
| Termination | Solder | Solder |