The LMV842 is a dual operational amplifier with CMOS inputs, rail-to-rail input and output capability, and a wide supply voltage range of 2.7 V to 12 V. It operates with a supply current of 1 mA per channel, has a unity gain bandwidth of 4.5 MHz, and an open-loop gain of 133 dB. The device is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is rated for operation from -40°C to 125°C.
Dual CMOS Input, RRIO, Wide Supply Range Quad Operational Amplifiers 8-VSSOP -40 to 125
Dual Op Amp, 4.5MHz BW, 2.7-12V, 81dB CMRR, VSSOP Product overview: LMV842MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV842MM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923518-LMV842MM/NOPB
Series: Automotive, AEC-Q100, LMV®
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV842
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMV842MMTR-ND, LMV842MM/NOPBCT, LMV842MMDKR-ND, LMV842MMNOPB, -LMV842MM-NDR, LMV842MMCT, LMV842MMCT-ND, LMV842MMDKR, LMV842MMTR, *LMV842MM/NOPB, LMV842MM/NOPBTR, LMV842MM/NOPBDKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
OP-AMP, DUAL, 4.5MHZ, 2.5V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:2.5V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual CMOS Input RRIO Quad Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV842MM/NOPB | 687-LMV842MM/NOPB | 923518-LMV842MM/NOPB | LMV842MM/NOPBDKR-ND | 29AH6178 | LMV842MM/NOPB | LMV842MM/NOPB | LMV842MM/NOPB | LMV842MM/NOPB | LMV842MM/NOPB |
| Product Name | LMV842 Dual CMOS Input, RRIO, Wide Supply Range Quad Operational Amplifiers | Dual 4.5MHz 12V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV842MM/NOPB | Instrumentation, Op Amps, Buffer Amps | Op-Amp, Dual, 4.5Mhz, 2.5V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 volts | |||||||
| VOS | 0.5000 millivolts | 0.0500 millivolts | ||||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||||
| CMRR | 81 dB |