Texas Instruments LMV931-N Single 1.8V, RRIO Operational Amplifiers LMV931MF/NOPB

Description
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125
Request a Quote
Description
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV931MF/NOPB is a single, low-voltage operational amplifier designed for battery-powered portable applications, operating from 1.8 V to 5.5 V with rail-to-rail input and output. It is packaged in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and supports an operating temperature range of -40 °C to +125 °C. The device draws 100 µA per channel, provides a 1.4 MHz gain bandwidth product, and can drive a 600 Ω load with an output swing within 80 mV of the rails at 1.8 V supply.

Datasheet Summary
Powered by GS/AI

The LMV931MF/NOPB is a single, low-voltage operational amplifier designed for battery-powered portable applications, operating from 1.8 V to 5.5 V with rail-to-rail input and output. It is packaged in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and supports an operating temperature range of -40 °C to +125 °C. The device draws 100 µA per channel, provides a 1.4 MHz gain bandwidth product, and can drive a 600 Ω load with an output swing within 80 mV of the rails at 1.8 V supply.

Suppliers

Company
Product
Description
Supplier Links
LMV931-N Single 1.8V, RRIO Operational Amplifiers - LMV931MF/NOPB - Texas Instruments
Dallas, TX, United States
LMV931-N Single 1.8V, RRIO Operational Amplifiers
LMV931MF/NOPB
LMV931-N Single 1.8V, RRIO Operational Amplifiers LMV931MF/NOPB
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC
687-LMV931MF/NOPB
1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC 687-LMV931MF/NOPB
1.5MHz Op Amp, 1.8V-5V, 1-Ch, SOT-23, 116uA Product overview: LMV931MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MF/NOPB can be used for catalog matching and distributor lookup.

1.5MHz Op Amp, 1.8V-5V, 1-Ch, SOT-23, 116uA Product overview: LMV931MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6511433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6511433
Op Amps 6511433
Texas Instruments LMV931MF/NOPB

Texas Instruments LMV931MF/NOPB

Supplier's Site
Op Amps - 6511433P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6511433P
Op Amps 6511433P
Texas Instruments LMV931MF/NOPB

Texas Instruments LMV931MF/NOPB

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - LMV931MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931MF/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV931MF/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV931MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931MF/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV931MF/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV931MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931MF/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV931MF/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MF/NOPB - 122136-LMV931MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MF/NOPB
122136-LMV931MF/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MF/NOPB 122136-LMV931MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 122136-LMV931MF/NOPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.42 V/μs Current - Input Bias: 14nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 116μA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 122136-LMV931MF/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Automotive

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV931MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV931MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LMV931MF/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LMV931MF/NOPB
Operational Amplifier/Comparator >> Operational Amplifier LMV931MF/NOPB
14nA Single 1.5MHz SOT-23-5 Operational Amplifier ROHS

14nA Single 1.5MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Op Amp, 1.5Mhz, 0.42V/us, Sot-23-5; No.; Msl Texas Instruments - 28AH2966 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.5Mhz, 0.42V/us, Sot-23-5; No.; Msl Texas Instruments
28AH2966
Op Amp, 1.5Mhz, 0.42V/us, Sot-23-5; No.; Msl Texas Instruments 28AH2966
OP AMP, 1.5MHZ, 0.42V/US, SOT-23-5; NO.; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 1.5MHZ, 0.42V/US, SOT-23-5; NO.; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV931MF/NOPB
Operational Amplifiers - Op Amps LMV931MF/NOPB
Operational Amplifiers - Op Amps RRIO 1.8V Sgl Op Amp

Operational Amplifiers - Op Amps RRIO 1.8V Sgl Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV931MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV931MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMV931MF/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV931MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV931MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV931MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV931MF/NOPB 687-LMV931MF/NOPB 6511433 6511433P LMV931MF/NOPBDKR-ND 122136-LMV931MF/NOPB LMV931MF/NOPB LMV931MF/NOPB 28AH2966 LMV931MF/NOPB LMV931MF/NOPB LMV931MF/NOPB
Product Name LMV931-N Single 1.8V, RRIO Operational Amplifiers 1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MF/NOPB Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Op Amp, 1.5Mhz, 0.42V/us, Sot-23-5; No.; Msl Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 3 volts 3 volts 1.8 to 5.5 volts 1.8 volts
VOS 4 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 230 microamps
CMRR 60 dB
Unlock Full Specs
to access all available technical data