General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 8-VSSOP -40 to 85
Operational Amplifier, 2 Func, 7000uV Offset-Max, BICMOS, PDSO8
Operational Amplifier, 2 Func, 7000uV Offset-Max, BICMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1057100-LPV358MM/NOP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 15μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 152kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Dual Op Amp, Low Voltage, Low Power, Rail-to-Rail, VSSOP Product overview: LPV358MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV358MM/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
OP-AMP, 152KHZ, 0.1V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:152kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
LPV358-N DUAL CHANNEL GENERAL PU
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Gen Purp Low Vtg Low Pwr RRO Op Amp
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPV358MM/NOPB | LPV358MM/NOPB | 1057100-LPV358MM/NOPB | 687-LPV358MM/NOPB | LPV358MM/NOPBTR-ND | LPV358MM/NOPB | 815-LPV358MM/NOPB | LPV358MM/NOPB | 28AH3658 | LPV358MM/NOPB | LPV358MM/NOPB | LPV358MM/NOPB |
| Product Name | LPV358-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV358MM/NOPB | Low-Power Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8VSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 152Khz, 0.1V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 5 volts | 2.7 volts | 2.7 volts | |||||||
| VOS | 7 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||||
| Quiescent Current (IQ) | 10.5 microamps | |||||||||||
| CMRR | 50 dB |