Ultra-Low-Power Quadruple Operational Amplifiers 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 071801-LP324N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 85μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Quad Op Amp, 100kHz BW, 16V Dual Supply, PDIP Product overview: LP324N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 100kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 100kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP324N can be used for catalog matching and distributor lookup.
LP324 Ultra-Low-Power Quadruple Operational Amplifiers
LP324 Ultra-Low-Power Quadruple Operational Amplifiers
General Purpose Amplifier 4 Circuit 14-PDIP
Operational Amplifiers - Op Amps Ultra-Low-Power Quad Oper Amplifier
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
OP AMP, 100kHZ, 0.05V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:100kHz; Slew Rate:0.05V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
OP AMP, QUAD LOW POWER, DIP14, 324; No. of Amplifiers:4 Amplifier; Bandwidth:100kHz; Slew Rate:0.05V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LP324N | 071801-LP324N | 687-LP324N | LP324N | 296-17954-5-ND | LP324N | LP324N | LP324N | LP324N | 31K7163 |
| Product Name | LP324 Ultra-Low-Power Quadruple Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP324N | Dual Quad 100kHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 100Khz, 0.05V/us, Dip-14; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 16 volts | 3 to 32 volts | ||||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 69 microamps | |||||||||
| CMRR | 80 dB |