Manufacturer: Texas Instruments
Win Source Part Number: 1057105-LPV811DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.002 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 450nA
Channel Output Current: 4.7mA
Gain Bandwidth Product (GBP): 8kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Single Channel 450nA Precision Nanopower Operational Amplifier 5-SOT-23 -40 to 125 Product overview: LPV811DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV811DBVT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
OP-AMP, 8KHZ, 2.1V/MS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:8kHz; Slew Rate:2.1V/ms; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single Channel 450nA Precision Nanopower Operational Amplifier 5-SOT-23 -40 to 125
(PRICE/TC), OP-AMP, 8KHZ, 2.1V/MS, SOT-23-5; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:8KHZ; SLEW RATE:2.1V/MS; SUPPLY VOLTAGE RANGE:1.6V TO 5.5V; AMPLIFIER CASE STYLE:SOT-23; NO. OF PINS:5PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1057105-LPV811DBVT | 296-45093-6-ND | 687-LPV811DBVT | LPV811DBVT | 26AJ7394 | LPV811DBVT | 815-LPV811DBVT | LPV811DBVT | LPV811DBVT | 87972655 | LPV811DBVT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV811DBVT | Instrumentation, Op Amps, Buffer Amps | SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 8Khz, 2.1V/ms, Sot-23-5; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT SOT23-5 | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 volts | 5.5 volts | ||||||||
| Source Current (IS) | 4.50E-4 milliamps | 4.50E-4 milliamps | 4.50E-4 milliamps | 4.50E-4 milliamps | |||||||
| VOS | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | ||||||||
| IBIAS | 1.00E-7 µA | 1.00E-7 µA | 1.00E-7 µA | ||||||||
| GBW | 0.0080 MHz | 0.0080 MHz | 0.0080 MHz |