micropower Rail-to-Rail Input and Output Operational Amplifier 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 142770-LPV511MG/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0077 V/μs
Current - Input Bias: 320pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 1.2μA
Channel Output Current: 1.3mA
Gain Bandwidth Product (GBP): 25kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Security, Alternative Energy, Signal Processing, Sensing & Instrumentation
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Op Amp, 27kHz BW, 80dB CMRR, 880nA, 2.7-12V, SC-80 Product overview: LPV511MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27kHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 27kHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV511MG/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3800uV Offset-Max, BIPolar, PDSO5
Operational Amplifier, 1 Func, 3800uV Offset-Max, BIPolar, PDSO5
IC OPAMP GP 1 CIRCUIT SC70-5
OP Amp Single GP R-R I/O 12V 5-Pin SC-70 T/R
Operational Amplifiers - Op Amps MICROPOWER RRIO OP AMP
IC OPAMP GP 1 CIRCUIT SC70-5
OP AMP, 27KHZ, 0.0077V/US, SC-70-5; NO.; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPV511MG/NOPB | 142770-LPV511MG/NOPB | LPV511MG/NOPBTR-ND | 687-LPV511MG/NOPB | LPV511MG/NOPB | LPV511MG/NOPB | 815-LPV511MG/NOPB | LPV511MG/NOPB | LPV511MG/NOPB | 28AH3659 | LPV511MG/NOPB | LPV511MG/NOPB |
| Product Name | LPV511 micropower Rail-to-Rail Input and Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV511MG/NOPB | Instrumentation, Op Amps, Buffer Amps | 27kHz 12V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | OP Amp Single GP R-R I/O 12V 5-Pin SC-70 T/R | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 27Khz, 0.0077V/us, Sc-70-5; No.; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 volts | 3 volts | 2.7 volts | ||||||
| VOS | 3 millivolts | 0.2000 millivolts | 3 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||||
| Quiescent Current (IQ) | 1.2 microamps | |||||||||||
| CMRR | 80 dB |