General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Manufacturer: STMicroelectronics
Win Source Part Number: 802062-LMV822IQ2T
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9V/μs
Gain Bandwidth Product: 5.5MHz
Current - Input Bias: 60nA
Voltage - Input Offset: 3.5mV
Current - Supply: 300μA
Current - Output / Channel: 70mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: LMV822
5.5MHz Dual Op Amp, 300uA, 5.5V, DFN, 72dB CMRR Product overview: LMV822IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 300uA, 5.5V, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 300uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822IQ2T can be used for catalog matching and distributor lookup.
Low power (440uA), general purpose Bipolar 5V Op-Amps, GBP=5.5MHz, dual
IC OPAMP GP 2 CIRCUIT 8DFN
IC OPAMP GP 2 CIRCUIT 8DFN
IC OPAMP GP 2 CIRCUIT 8DFN
Operational Amplifiers - Op Amps 400uA 5V Low PWR 50nA 0.8mV 5.5MHz
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
OPAMP, 5.5MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:5.5MHz; Slew Rate:1.9V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DFN-EP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-12388-1-ND | 802062-LMV822IQ2T | 687-LMV822IQ2T | LMV822IQ2T | LMV822IQ2T | LMV822IQ2T | LMV822IQ2T | LMV822IQ2T | LMV822IQ2T | 25AH9753 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822IQ2T | Dual 5.5MHz 300uA 5.5V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 5.5Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | |
| Features | Rail-Rail-Out | Single-Supply | ||||||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||||
| Slew Rate | 1.9 V/µs | 1.9 V/µs | 1.9 V/µs | 1.9 V/µs | 1.90E-6 V/µs | 1.9 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | 8-UFDFN Exposed Pad | Tape and Reel | DFN8 | Surface Mount | Automotive | 8-UFDFN Exposed Pad |