The LMV932DR2G is a dual low-voltage operational amplifier designed for single-sided power supply operation ranging from 1.8 V to 5.0 V. It features rail-to-rail input and output, which enhances signal-to-noise performance, making it suitable for applications in battery-operated devices such as notebook computers and portable instruments. The device is available in a compact SOIC-8 package, which is advantageous for space-constrained PCB layouts. This operational amplifier has a low quiescent current of 210 µA per channel, making it energy-efficient. It operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions. The LMV932DR2G exhibits no output crossover distortion and is designed to prevent output phase reversal from overdriven inputs. It is also Pb-free, aligning with environmental standards. Typical applications include active filters and low-side current monitoring.
2-Ch CMOS Op Amp, 1.5MHz GBW, Rail-to-Rail, 5.5V, SOIC Product overview: LMV932DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV932DR2G can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP-AMP, 1.4MHZ, 0.35V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:0.35V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps DUAL LV, RRIO OP AMP
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMV932DR2G | LMV932DR2GOSCT-ND | 13AC3605 | LMV932DR2G | LMV932DR2G | LMV932DR2G | LMV932DR2G | LMV932DR2G |
| Product Name | 1.5MHz 5.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op-Amp, 1.4Mhz, 0.35V/us, Soic-8; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 1.8 volts | 1.8 volts | |||||
| Slew Rate | 0.4800 V/µs | 0.3500 V/µs | 0.3500 V/µs | 0.3500 V/µs | 3.50E-7 V/µs | |||
| Bandwidth | 1.5 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |