Texas Instruments LP324-N Micropower Quad Operational Amplifier LP324MX

Description
Micropower Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Micropower Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP324-N Micropower Quad Operational Amplifier - LP324MX - Texas Instruments
Dallas, TX, United States
LP324-N Micropower Quad Operational Amplifier
LP324MX
LP324-N Micropower Quad Operational Amplifier LP324MX
Micropower Quad Operational Amplifier 14-SOIC 0 to 70

Micropower Quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SMD 100kHz 16V Operational Amplifier IC
687-LP324MX
Quad SMD 100kHz 16V Operational Amplifier IC 687-LP324MX
Quad Op-Amp, 100kHz GBW, 2mV Vos, 16V, SOIC-14, Surface Mount Product overview: LP324MX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 100kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 100kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP324MX can be used for catalog matching and distributor lookup.

Quad Op-Amp, 100kHz GBW, 2mV Vos, 16V, SOIC-14, Surface Mount Product overview: LP324MX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 100kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 100kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP324MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LP324MXTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LP324MXTR-ND
Instrumentation, Op Amps, Buffer Amps LP324MXTR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP324MX - 092385-LP324MX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP324MX
092385-LP324MX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP324MX 092385-LP324MX
Manufacturer: Texas Instruments Win Source Part Number: 092385-LP324MX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 2mV Family Name: LP324 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 85μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 100kHz Alternative Parts (Cross-Reference): BA10324AF-E3; LM224AMX; KA324D; KA224D; Introduction Date: September 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092385-LP324MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Family Name: LP324
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 85μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 100kHz
Alternative Parts (Cross-Reference): BA10324AF-E3; LM224AMX; KA324D; KA224D;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LP324MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LP324MX
Instrumentation, OP Amps, Buffer Amps LP324MX
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP324MX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LP324MX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LP324MX
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LP324MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LP324MX
Integrated Circuits (ICs) - Linear - Amplifiers LP324MX
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LP324MX 687-LP324MX LP324MXTR-ND 092385-LP324MX LP324MX LP324MX LP324MX
Product Name LP324-N Micropower Quad Operational Amplifier Quad SMD 100kHz 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP324MX Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 3 to 32 volts 16 volts 3 to 32 volts 3 volts
VOS 9 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 37.5 microamps
CMRR 80 dB
GBW 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data