Manufacturer: Texas Instruments
Win Source Part Number: 1204321-LPV542DGKR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 480nA
Amplifier Type: General Purpose
Slew Rate: 0.0037V/μs
Gain Bandwidth Product: 8kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Current - Output / Channel: 36mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management, Alternative Energy, Portable Devices, Sensing & Instrumentation, Signal Processing
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.6V ~ 5.5V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 1.8V, 480nA, 8-Pin, Automotive, 8MHz Product overview: LPV542DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.8V, 8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 1.8V, 8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV542DGKR can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Nanopower, 480 nA, 1.6 V RRIO Dual, CMOS input op amp 8-VSSOP -40 to 125
OP AMP, DUAL, 8KHZ, 0.0037V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8kHz; Slew Rate:3.7V/ms; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
OP AMP, DUAL, 8KHZ, 0.0037V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8kHz; Slew Rate:3.7V/ms; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1204321-LPV542DGKR | 296-42645-6-ND | 687-LPV542DGKR | LPV542DGKR | LPV542DGKR | LPV542DGKR | LPV542DGKR | 68Y5923 | LPV542DGKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV542DGKR | Instrumentation, Op Amps, Buffer Amps | Automotive Dual 1.8V 8MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, Dual, 8Khz, 0.0037V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 volts | 1.6 volts | 1.6 to 5.5 volts | |||||
| Source Current (IS) | 4.80E-4 milliamps | 4.80E-4 milliamps | 4.80E-4 milliamps | 4.80E-4 milliamps | |||||
| VOS | 2 millivolts | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-7 µA | 1.00E-7 µA |