Ultra-Low-Power Quadruple Operational Amplifiers 14-TSSOP 0 to 70
Quad Op Amp, 100kHz BW, 16V, 85uA, TSSOP, Surface Mount Product overview: LP324PWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 100kHz, 16V, 85uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 100kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP324PWR can be used for catalog matching and distributor lookup.
LP324 Ultra-Low-Power Quadruple Operational Amplifiers
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019807-LP324PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 85μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Ultra-Low-Power Quad Oper Amplifier
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LP324PWR | 687-LP324PWR | LP324PWR | 296-17955-2-ND | 019807-LP324PWR | LP324PWR | LP324PWR | LP324PWR | LP324PWR | LP324PWR |
| Product Name | LP324 Ultra-Low-Power Quadruple Operational Amplifiers | Quad SMD 100kHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP324PWR | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 to 32 volts | 3 volts | 32 volts | |||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 69 microamps | |||||||||
| CMRR | 80 dB |