Low Voltage, Low Power, RRO, 5 MHz Op Amps 14-SOIC -40 to 85
4-Ch Op Amp, 5.6MHz GBW, 2.5-5.5V, 1mA, SOIC Product overview: LMV824MX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MHz, 5.5V, 1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.6MHz, 5.5V, 1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824MX can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV824MX | 687-LMV824MX | LMV824MX | LMV824MXTR-ND | LMV824MX | LMV824MX | LMV824MX |
| Product Name | LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps | 5.6MHz 5.5V 1mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 3.5 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 330 microamps | ||||||
| CMRR | 72 dB | ||||||
| GBW | 5.6 MHz | 5.6 MHz |