The LMV852MM/NOPB is a dual low power operational amplifier designed by Texas Instruments, featuring a bandwidth of 8 MHz and a supply voltage range of 2.7V to 5.5V. It operates with a low supply current of 0.79 mA per channel, making it suitable for battery-powered applications. The device is EMI hardened, which minimizes interference in sensitive applications, and has an input offset voltage of 1 mV maximum. It supports a wide temperature range from -40°C to +125°C, ensuring reliability in various environments. The LMV852 also offers rail-to-rail output swing and can drive loads up to 30 mA, making it versatile for different circuit designs. Its common-mode rejection ratio (CMRR) is 92 dB, and it has a power supply rejection ratio (PSRR) of 93 dB, indicating strong performance in maintaining signal integrity. The operational amplifier is available in an 8-pin VSSOP package, which is advantageous for space-constrained designs.
Dual 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 8-VSSOP -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 125745-LMV852MM/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 820μA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Dual 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 8-VSSOP -40 to 125 Product overview: LMV852MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 8 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 8 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV852MM/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1200uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
LMV852 DUAL 8 MHZ LOW POWER CMOS
IC CMOS 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual 8MHz Low Pwr CMOS Op Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV852MM/NOPB | LMV852MM/NOPBTR-ND | 125745-LMV852MM/NOPB | 687-LMV852MM/NOPB | LMV852MM/NOPB | LMV852MM/NOPB | LMV852MM/NOPB | LMV852MM/NOPB | LMV852MM/NOPB | LMV852MM/NOPB |
| Product Name | LMV852 Dual 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV852MM/NOPB | Low-Power Dual 8 MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | ||||||
| VOS | 1 millivolts | 0.2600 millivolts | 0.2600 millivolts | 0.2600 millivolts | ||||||
| Quiescent Current (IQ) | 465 microamps | |||||||||
| CMRR | 77 dB |