Single Channel 450nA Nanopower Operational Amplifier 5-SOT-23 -40 to 125 Product overview: LPV801DBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV801DBVR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 806593-LPV801DBVR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.002V/μs
Gain Bandwidth Product: 8kHz
Current - Input Bias: 0.1pA
Voltage - Input Offset: 550μV
Current - Supply: 450nA
Current - Output / Channel: 4.7mA
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single Channel 450nA Nanopower Operational Amplifier 5-SOT-23 -40 to 125
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LPV801DBVR | 296-LPV801DBVRTR-ND | 806593-LPV801DBVR | LPV801DBVR | LPV801DBVR | 815-LPV801DBVR | LPV801DBVR | LPV801DBVR |
| Product Name | SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV801DBVR | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | IC OPAMP GP 1 CIRCUIT SOT23-5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Features | Rail-Rail-Out | Single-Supply | ||||||
| Source Current (IS) | 4.50E-4 milliamps | 4.50E-4 milliamps | 4.50E-4 milliamps | 4.50E-4 milliamps | ||||
| Slew Rate | 0.0020 V/µs | 0.0020 V/µs | 2.00E-9 V/µs | 0.0020 V/µs | ||||
| Package Type | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 |