The LMV934MA/NOPB is a quad operational amplifier from the LMV93x-N family, designed for low-voltage, battery-powered applications requiring rail-to-rail input and output operation. It is packaged in a 14-pin SOIC with a body size of 8.60 mm × 3.90 mm. The device operates from 1.8 V to 5.5 V supply voltage, supports a temperature range of -40°C to +125°C, has a gain bandwidth product of 1.4 MHz, and consumes 100 μA per channel. The output can swing within 80 mV of the rails with a 600-Ω load and within 30 mV with a 2-kΩ load at 1.8 V. Common-mode input voltage extends 200 mV beyond the supply rails.
Quad 1.8V, RRIO Operational Amplifiers 14-SOIC -40 to 125
Quad Op Amp, 1.5MHz, 1.8V-5V, 4-Ch, SOIC Product overview: LMV934MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, 1.8V, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, 1.8V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV934MA/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019672-LMV934MA/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Low Pwr 1.8V RRIO Quad Op Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV934MA/NOPB | 687-LMV934MA/NOPB | 019672-LMV934MA/NOPB | LMV934MA/NOPB-ND | LMV934MA/NOPB | LMV934MA/NOPB | LMV934MA/NOPB | LMV934MA/NOPB |
| Product Name | LMV934-N Quad 1.8V, RRIO Operational Amplifiers | Quad 1.5MHz 1.8V 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV934MA/NOPB | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 3 volts | 1.8 to 5 volts | |||||
| VOS | 5.5 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 230 microamps | |||||||
| CMRR | 60 dB |