General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP
IC OPAMP GP 4 CIRCUIT 14TVSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP
IC OPAMP GP 4 CIRCUIT 14TVSOP
Operational Amplifiers - Op Amps Quad Low-Voltage Low Power RRO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV824DGVRE4-ND | LMV824DGVRE4 | LMV824DGVRE4 | LMV824DGVRE4 | 815-LMV824DGVRE4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps Quad Low-Voltage Low Power RRO |
| Features | Rail-Rail-Out | Rail-Rail-Out; Rail-Rail-In | |||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |
| Slew Rate | 1.9 V/µs | 1.90E-6 V/µs | 1.9 V/µs | 1.90E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | "14-TFSOP (0.173"", 4.40mm Width)" | 14-TFSOP (0.173, 4.40mm Width) | SOP; 14-TFSOP (0.173\", 4.40mm Width) | SOP; 14-TFSOP (0.173, 4.40mm Width) |