Texas Instruments High-Performance Analog Low-Power Quad TSSOP Operational Amplifier IC LPV324IPWRG4

Description
Quad, Low-Voltage, Low Power, RRO 14-TSSOP -40 to 125 Product overview: LPV324IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV324IPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad, Low-Voltage, Low Power, RRO 14-TSSOP -40 to 125 Product overview: LPV324IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV324IPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Quad TSSOP Operational Amplifier IC
687-LPV324IPWRG4
Low-Power Quad TSSOP Operational Amplifier IC 687-LPV324IPWRG4
Quad, Low-Voltage, Low Power, RRO 14-TSSOP -40 to 125 Product overview: LPV324IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV324IPWRG4 can be used for catalog matching and distributor lookup.

Quad, Low-Voltage, Low Power, RRO 14-TSSOP -40 to 125 Product overview: LPV324IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV324IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324IPWRG4 - 071984-LPV324IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324IPWRG4
071984-LPV324IPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324IPWRG4 071984-LPV324IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 071984-LPV324IPWRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 28μA Channel Output Current: 72mA Gain Bandwidth Product (GBP): 237kHz

Manufacturer: Texas Instruments
Win Source Part Number: 071984-LPV324IPWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 28μA
Channel Output Current: 72mA
Gain Bandwidth Product (GBP): 237kHz

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LPV324IPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LPV324IPWRG4-ND
Instrumentation, Op Amps, Buffer Amps LPV324IPWRG4-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324IPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPV324IPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV324IPWRG4
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LPV324IPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LPV324IPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers LPV324IPWRG4
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LPV324IPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPV324IPWRG4
Instrumentation, OP Amps, Buffer Amps LPV324IPWRG4
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LPV324IPWRG4 071984-LPV324IPWRG4 LPV324IPWRG4-ND LPV324IPWRG4 LPV324IPWRG4 LPV324IPWRG4
Product Name Low-Power Quad TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324IPWRG4 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 2.7 to 5 volts 5 volts
Slew Rate 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 1.00E-7 V/µs 0.1000 V/µs
Bandwidth 0.2370 MHz 0.2370 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data