Texas Instruments High-Performance Analog Dual 1.5MHz 5V Operational Amplifier IC LMV982IDGSR

Description
Dual Op Amp, 1.5MHz BW, Rail-to-Rail, 1.8-5V, VSSOP Product overview: LMV982IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV982IDGSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1.5MHz BW, Rail-to-Rail, 1.8-5V, VSSOP Product overview: LMV982IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV982IDGSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.5MHz 5V Operational Amplifier IC
687-LMV982IDGSR
Dual 1.5MHz 5V Operational Amplifier IC 687-LMV982IDGSR
Dual Op Amp, 1.5MHz BW, Rail-to-Rail, 1.8-5V, VSSOP Product overview: LMV982IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV982IDGSR can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.5MHz BW, Rail-to-Rail, 1.8-5V, VSSOP Product overview: LMV982IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV982IDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV982IDGSR - 923522-LMV982IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV982IDGSR
923522-LMV982IDGSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV982IDGSR 923522-LMV982IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 923522-LMV982IDGSR Series: Automotive, AEC-Q100, LMV® Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP Package: Reel - TR Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LMV982 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-17949-6, -LMV982IDGSRE4-NDR, -296-17949-1-ND, -LMV982IDGSR-NDR, -LMV982IDGSRG4-NDR, 296-17949-2-NDR, -296-17949-1, 296-17949-1-NDR, -LMV982IDGSRE4, 296-17949-2, 296-17949-1, -LMV982IDGSRG4

Manufacturer: Texas Instruments
Win Source Part Number: 923522-LMV982IDGSR
Series: Automotive, AEC-Q100, LMV®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LMV982
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-17949-6, -LMV982IDGSRE4-NDR, -296-17949-1-ND, -LMV982IDGSR-NDR, -LMV982IDGSRG4-NDR, 296-17949-2-NDR, -296-17949-1, 296-17949-1-NDR, -LMV982IDGSRE4, 296-17949-2, 296-17949-1, -LMV982IDGSRG4

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17949-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17949-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17949-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
 - LMV982IDGSR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7500uV Offset-Max, BICMOS, PDSO10

Operational Amplifier, 2 Func, 7500uV Offset-Max, BICMOS, PDSO10

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV982IDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV982IDGSR
Instrumentation, OP Amps, Buffer Amps LMV982IDGSR
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV982IDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV982IDGSR
Integrated Circuits (ICs) - Linear - Amplifiers LMV982IDGSR
IC OPAMP GP 2 CIRCUIT 10VSSOP

IC OPAMP GP 2 CIRCUIT 10VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV982IDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV982IDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV982IDGSR
IC OPAMP GP 2 CIRCUIT 10VSSOP

IC OPAMP GP 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMV982IDGSR 923522-LMV982IDGSR 296-17949-2-ND LMV982IDGSR LMV982IDGSR LMV982IDGSR LMV982IDGSR
Product Name Dual 1.5MHz 5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV982IDGSR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5 volts 1.8 volts
Slew Rate 0.4200 V/µs 0.4200 V/µs 0.4200 V/µs 4.20E-7 V/µs
Bandwidth 1.5 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data