Texas Instruments LP2902 Ultra-Low-Power Quadruple Operational Amplifier LP2902PW

Description
Ultra-Low-Power Quadruple Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Ultra-Low-Power Quadruple Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2902 Ultra-Low-Power Quadruple Operational Amplifier - LP2902PW - Texas Instruments
Dallas, TX, United States
LP2902 Ultra-Low-Power Quadruple Operational Amplifier
LP2902PW
LP2902 Ultra-Low-Power Quadruple Operational Amplifier LP2902PW
Ultra-Low-Power Quadruple Operational Amplifier 14-TSSOP -40 to 85

Ultra-Low-Power Quadruple Operational Amplifier 14-TSSOP -40 to 85

Buy Now Datasheet
 - LP2902PW - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 100kHz 16V 85uA Operational Amplifier IC
687-LP2902PW
Quad 100kHz 16V 85uA Operational Amplifier IC 687-LP2902PW
Quad Op Amp, 100kHz BW, 16V, 85uA, TSSOP Product overview: LP2902PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 16V, 85uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 16V, 85uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP2902PW can be used for catalog matching and distributor lookup.

Quad Op Amp, 100kHz BW, 16V, 85uA, TSSOP Product overview: LP2902PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 16V, 85uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 16V, 85uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP2902PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LP2902PW-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LP2902PW-ND
Instrumentation, Op Amps, Buffer Amps LP2902PW-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LP2902PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LP2902PW
Integrated Circuits (ICs) - Linear - Amplifiers LP2902PW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LP2902PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LP2902PW
Instrumentation, OP Amps, Buffer Amps LP2902PW
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LP2902PW
Operational Amplifiers - Op Amps LP2902PW
Operational Amplifiers - Op Amps Ultra-Lo-Pwr Quad Op Amp

Operational Amplifiers - Op Amps Ultra-Lo-Pwr Quad Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP2902PW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LP2902PW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LP2902PW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LP2902PW LP2902PW 687-LP2902PW LP2902PW-ND LP2902PW LP2902PW LP2902PW LP2902PW
Product Name LP2902 Ultra-Low-Power Quadruple Operational Amplifier Quad 100kHz 16V 85uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 16 volts 3 volts
VOS 4 millivolts 2 millivolts
Quiescent Current (IQ) 69 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers