Texas Instruments LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers LPV321M7X/NOPB

Description
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 5-SC70 -40 to 85
Request a Quote
Description
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPV321-N is a single general-purpose, low-voltage, low-power operational amplifier with rail-to-rail output, designed for portable and space-constrained applications. It is available in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm and operates over an industrial temperature range of −40°C to 85°C. The device draws a supply current of 9 µA at 5 V and achieves a gain-bandwidth product of 152 kHz. It supports operation from 2.7 V to 5 V, with input common-mode range including ground and output swing within 3.5 mV of V+ and 90 mV of V− at a 100 kΩ load. The device is built using a BiCMOS process and exhibits no crossover distortion.

Datasheet Summary
Powered by GS/AI

The LPV321-N is a single general-purpose, low-voltage, low-power operational amplifier with rail-to-rail output, designed for portable and space-constrained applications. It is available in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm and operates over an industrial temperature range of −40°C to 85°C. The device draws a supply current of 9 µA at 5 V and achieves a gain-bandwidth product of 152 kHz. It supports operation from 2.7 V to 5 V, with input common-mode range including ground and output swing within 3.5 mV of V+ and 90 mV of V− at a 100 kΩ load. The device is built using a BiCMOS process and exhibits no crossover distortion.

Suppliers

Company
Product
Description
Supplier Links
LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers - LPV321M7X/NOPB - Texas Instruments
Dallas, TX, United States
LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers
LPV321M7X/NOPB
LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers LPV321M7X/NOPB
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 5-SC70 -40 to 85

General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 5-SC70 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LPV321M7X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LPV321M7X/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LPV321M7X/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LPV321M7X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LPV321M7X/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LPV321M7X/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LPV321M7X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LPV321M7X/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LPV321M7X/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Singapore, Singapore
152kHz Operational Amplifier IC
687-LPV321M7X/NOPB
152kHz Operational Amplifier IC 687-LPV321M7X/NOPB
1ch Op Amp, Low V, Low Pwr, Rail-to-Rail, 152kHz GBW, SC-70 Product overview: LPV321M7X/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 152kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 152kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV321M7X/NOPB can be used for catalog matching and distributor lookup.

1ch Op Amp, Low V, Low Pwr, Rail-to-Rail, 152kHz GBW, SC-70 Product overview: LPV321M7X/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 152kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 152kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV321M7X/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LPV321M7X/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 10000uV Offset-Max, BICMOS, PDSO5

Operational Amplifier, 1 Func, 10000uV Offset-Max, BICMOS, PDSO5

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M7X/NOPB - 102902-LPV321M7X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M7X/NOPB
102902-LPV321M7X/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M7X/NOPB 102902-LPV321M7X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 102902-LPV321M7X/NOP B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 9μA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 152kHz

Manufacturer: Texas Instruments
Win Source Part Number: 102902-LPV321M7X/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 9μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 152kHz

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M7X/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPV321M7X/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV321M7X/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LPV321M7X/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPV321M7X/NOPB
Instrumentation, OP Amps, Buffer Amps LPV321M7X/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LPV321M7X/NOPB
Operational Amplifiers - Op Amps LPV321M7X/NOPB
Operational Amplifiers - Op Amps Single channel general purpose, low voltage, low power, rail-to-rail output operational amplifier 5-SC70 -40 to 85

Operational Amplifiers - Op Amps Single channel general purpose, low voltage, low power, rail-to-rail output operational amplifier 5-SC70 -40 to 85

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LPV321M7X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LPV321M7X/NOPB
Instrumentation, OP Amps, Buffer Amps LPV321M7X/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LPV321M7X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LPV321M7X/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LPV321M7X/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LPV321M7X/NOPB LPV321M7X/NOPBCT-ND 687-LPV321M7X/NOPB LPV321M7X/NOPB 102902-LPV321M7X/NOPB LPV321M7X/NOPB LPV321M7X/NOPB LPV321M7X/NOPB LPV321M7X/NOPB LPV321M7X/NOPB
Product Name LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers Instrumentation, Op Amps, Buffer Amps 152kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M7X/NOPB Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5 volts 2.7 to 5 volts 2.7 to 5 volts 2.7 volts 2.7 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 12 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details