Dual 3.3-MHz low-power CMOS operational amplifier with EMI hardening, housed in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, operating from 2.7 V to 5.5 V with a supply current of 240 µA per channel, a 1-mV maximum input offset voltage, rail-to-rail output swing, and an ambient temperature range of -40°C to 125°C.
Dual 3.3 MHz Low Power CMOS, EMI Hardened Operational Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 299882-LMV832MME
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 470μA
Channel Output Current: 66mA
Gain Bandwidth Product (GBP): 3.3MHz
Alternative Parts (Cross-Reference): MAX4486AUA+T; G1201AP8U; OPA2340EA/2K5;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Operational Amplifier, 2 Func, 1000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit 8-VSSOP
CMOS Amplifier 2 Circuit 8-VSSOP
CMOS Amplifier 2 Circuit 8-VSSOP
Dual 3.3MHz Op Amp, Low Power CMOS, 5.5V, 8-MSOP Product overview: LMV832MME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 3.3MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 3.3MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV832MME/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-VSSOP
CMOS Amplifier 2 Circuit 8-VSSOP
Operational Amplifiers - Op Amps Dual 3.3 MHz Low Power CMOS, EMI Hardened Operational Amplifier 8-VSSOP -40 to 125
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV832MME/NOPB | 299882-LMV832MME | LMV832MME/NOPB | LMV832MME/NOPBCT-ND | 687-LMV832MME/NOPB | LMV832MME/NOPB | LMV832MME/NOPB | LMV832MME/NOPB | LMV832MME/NOPB |
| Product Name | LMV832 Dual 3.3 MHz Low Power CMOS, EMI Hardened Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV832MME/NOPB | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual 3.3MHz 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||||
| VOS | 1 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 77 dB |