The LMV822D is a dual low-voltage operational amplifier designed for low-power applications, operating within a supply voltage range of 2.5 V to 5.5 V. It features rail-to-rail output swing, allowing it to utilize the full supply voltage range effectively. The device has a typical gain bandwidth of 5.5 MHz and a slew rate of 1.9 V/Oºs, making it suitable for a variety of signal processing tasks. It operates over a temperature range of -40°C to 125°C, which enhances its applicability in demanding environments. The LMV822D is available in an 8-pin SOIC package, facilitating integration into compact designs. Its low supply current of 0.5 mA typ at 5 V contributes to energy efficiency, making it a viable choice for battery-powered devices.
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Win Source Part Number: 1382513-LMV822D
Category: Integrated Circuits (ICs)>Linear>Amplifi
Series: LMV®
Package: Tube
Number of Circuits: 2
Standard Package: 75 pcs
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9V/µs
Gain Bandwidth Product: 5.5 MHz
Current - Input Bias: 40 nA
Voltage - Input Offset: 1 mV
Current - Supply: 500µA
Current - Output / Channel: 45 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: LMV822
Product Status: Obsolete
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Dual Low-Voltage Operational Amplifers with Rail-To-Rail Outputs 8-SOIC -40 to 85 Product overview: LMV822D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822D can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV822D | 296-26116-5-ND | 1382513-LMV822D | 687-LMV822D | LMV822D | LMV822D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | SOP; SOP8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | Rail/Tube | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps |