The LP324M/NOPB is a micropower quad operational amplifier in a 14-pin SOIC package, operating from 0°C to 70°C with a supply voltage range of 3V to 32V. It features a typical supply current of 85μA, an input offset voltage of 2mV, and an input bias current of 2nA. The device supports input common-mode range down to ground and is pin-compatible with the LM324. Output voltage swing reaches within 0.7V of V+ and 3.4V above ground at low loads. Thermal resistance of the SOIC package is 90°C/W. It meets ESD tolerance of ±500V per the human body model.
Micropower Quad Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1056377-LP324M/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 85μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 100kHz BW, 80dB CMRR, 16V Dual Supply, SOIC Product overview: LP324M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 100kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 100kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP324M/NOPB can be used for catalog matching and distributor lookup.
LP324-N Standard micropower quad operational amplifier
LP324-N Standard micropower quad operational amplifier
OP AMP, 100KHZ, 0.05V/US, DIP-14; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
OPERATIONAL AMPLIFIER, LP324-N SERIES, 100KHZ, 0.05V/US, SOIC-14, MSL:MSL 1 - UNLIMITED, SVHC:NO SVHC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Micropower Quad Op Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LP324M/NOPB | 1056377-LP324M/NOPB | LP324M/NOPB-ND | 687-LP324M/NOPB | LP324M/NOPB | 29AH6436 | LP324M/NOPB | 47452262 | LP324M/NOPB | LP324M/NOPB |
| Product Name | LP324-N Micropower Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP324M/NOPB | Instrumentation, Op Amps, Buffer Amps | Dual Quad 100kHz 16V Operational Amplifier IC | Op Amp, 100Khz, 0.05V/us, Dip-14; No. Of; Msl Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 3 to 32 volts | 3 volts | ||||||
| VOS | 9 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 37.5 microamps | |||||||||
| CMRR | 80 dB |