Texas Instruments LMV931-N Single 1.8V, RRIO Operational Amplifiers LMV931MF

Description
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV931-N Single 1.8V, RRIO Operational Amplifiers - LMV931MF - Texas Instruments
Dallas, TX, United States
LMV931-N Single 1.8V, RRIO Operational Amplifiers
LMV931MF
LMV931-N Single 1.8V, RRIO Operational Amplifiers LMV931MF
Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC
687-LMV931MF
1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC 687-LMV931MF
1.5MHz Op Amp, 1.8V-5V, 1-Ch, SOT-23, 116uA Product overview: LMV931MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MF can be used for catalog matching and distributor lookup.

1.5MHz Op Amp, 1.8V-5V, 1-Ch, SOT-23, 116uA Product overview: LMV931MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV931MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - LMV931MF - 1202347-LMV931MF - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMV931MF
1202347-LMV931MF
Newest Parts - LMV931MF 1202347-LMV931MF
Manufacturer: Texas Instruments Win Source Part Number: 1202347-LMV931MF Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 116μA Amplifier Type: General Purpose Slew Rate: 0.42V/μs Gain Bandwidth Product: 1.5MHz Current - Input Bias: 14nA Voltage - Input Offset: 1mV Current - Output / Channel: 100mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Automotive Family Part Number: LMV931 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1202347-LMV931MF
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 116μA
Amplifier Type: General Purpose
Slew Rate: 0.42V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Automotive
Family Part Number: LMV931
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Buy Now
Instrumentation, Op Amps, Buffer Amps - LMV931MFCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931MFCT-ND
Instrumentation, Op Amps, Buffer Amps LMV931MFCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV931MFTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931MFTR-ND
Instrumentation, Op Amps, Buffer Amps LMV931MFTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV931MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV931MFDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV931MFDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV931MF
Operational Amplifiers - Op Amps LMV931MF
Operational Amplifiers - Op Amps Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Operational Amplifiers - Op Amps Single 1.8V, RRIO Operational Amplifiers 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV931MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV931MF
Instrumentation, OP Amps, Buffer Amps LMV931MF
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV931MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV931MF
Instrumentation, OP Amps, Buffer Amps LMV931MF
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV931MF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV931MF
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV931MF
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV931MF - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV931MF
Instrumentation, OP Amps, Buffer Amps LMV931MF
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV931MF - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV931MF
Instrumentation, OP Amps, Buffer Amps LMV931MF
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV931MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV931MF
Integrated Circuits (ICs) - Linear - Amplifiers LMV931MF
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV931MF 687-LMV931MF 1202347-LMV931MF LMV931MFCT-ND LMV931MF LMV931MF LMV931MF LMV931MF LMV931MF LMV931MF
Product Name LMV931-N Single 1.8V, RRIO Operational Amplifiers 1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC Newest Parts - LMV931MF Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5 volts 1.8 volts 5.5 volts
VOS 4 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 230 microamps
CMRR 60 dB
GBW 1.5 MHz 1.5 MHz 1.5 MHz 1.5 MHz
Unlock Full Specs
to access all available technical data