Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 6000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 133373-LPC662IM/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V
Operating Supply Current: 86μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 350kHz
2-Ch, 350kHz Op Amp, RRO, 8-SOIC, 4.75-15.5V, 86uA Product overview: LPC662IM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 15.5V, 86uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 15.5V, 86uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC662IM/NOPB can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85
OP AMP, DUAL CMOS, SMD, SOIC8, 662; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.11V/µs; Supply Voltage Range:5V to 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPC662IM/NOPB | LPC662IM/NOPB-ND | LPC662IM/NOPB | 133373-LPC662IM/NOPB | 687-LPC662IM/NOPB | LPC662IM/NOPB | LPC662IM/NOPB | LPC662IM/NOPB | LPC662IM/NOPB | 28AH3651 |
| Product Name | LPC662 Low Power CMOS Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC662IM/NOPB | 350kHz 15.5V 86uA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, Dual Cmos, Smd, Soic8, 662; No. Of Amplifiers Texas Instruments | |
| Supply Voltage (VS) | 5 to 15 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 15.5 volts | 5 to 15 volts | |||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 60 microamps | |||||||||
| CMRR | 70 dB | |||||||||
| GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz |