The LPV324MTX/NOPB is a quad general-purpose operational amplifier designed for low voltage and low power applications. It operates with a supply voltage range of 2.7 V to 5 V and features a low supply current of 28 µA per channel. The device offers rail-to-rail output swing capabilities, achieving output levels within 3.5 mV of the positive supply and 90 mV of the negative supply at a 100 kΩ load. The input common-mode voltage range extends from -0.2 V to V+ - 0.8 V, making it suitable for a variety of applications. With a gain-bandwidth product of 152 kHz, the LPV324MTX/NOPB is capable of handling active filters and general-purpose low voltage applications effectively. It is available in a compact 14-pin TSSOP package, which is advantageous for space-constrained designs. The operational amplifier is rated for an industrial temperature range of -40°C to 85°C, ensuring reliability in diverse environments.
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 14-TSSOP -40 to 85
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019875-LPV324MTX/NOP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 28μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 152kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quad Op Amp, Low Voltage, 152kHz BW, Rail-to-Rail, TSSOP Product overview: LPV324MTX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 152kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 152kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV324MTX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Gen Purp Low Vtg Low Pwr RRO Op Amp
OP AMP, 152KHZ, 0.1V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:152kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPV324MTX/NOPB | LPV324MTX/NOPBTR-ND | 019875-LPV324MTX/NOPB | 687-LPV324MTX/NOPB | LPV324MTX/NOPB | LPV324MTX/NOPB | 29AH1158 | LPV324MTX/NOPB | LPV324MTX/NOPB |
| Product Name | LPV324-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324MTX/NOPB | Quad 152kHz TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Op Amp, 152Khz, 0.1V/us, Tssop-14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 5 volts | 2.7 to 5 volts | ||||
| VOS | 7 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 10 microamps | ||||||||
| CMRR | 50 dB |