Single 1.8V, RRIO Operational Amplifiers with Shutdown 6-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 109819-LMV981MGX/NOP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
Operational Amplifier, 1 Func, 4000uV Offset-Max, BICMOS, PDSO6
1.5MHz Op Amp, 1.8V-5V, 1Ch, RRIO, 6-SC, 116uA Product overview: LMV981MGX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981MGX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC OPAMP GP 1 CIRCUIT SC70-6
IC OPAMP GP 1 CIRCUIT SC70-6
Operational Amplifiers - Op Amps Single 1.8V, RRIO Operational Amplifiers with Shutdown 6-SC70 -40 to 125
LMV981-N SINGLE 1.8V, RRIO OPERA
IC OPAMP GP 1 CIRCUIT SC70-6
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV981MGX/NOPB | 109819-LMV981MGX/NOPB | LMV981MGX/NOPBTR-ND | LMV981MGX/NOPB | 687-LMV981MGX/NOPB | LMV981MGX/NOPB | LMV981MGX/NOPB | LMV981MGX/NOPB | LMV981MGX/NOPB | LMV981MGX/NOPB |
| Product Name | LMV981-N Single 1.8V, RRIO Operational Amplifiers with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981MGX/NOPB | Instrumentation, Op Amps, Buffer Amps | 1.5MHz 1.8V 5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5 volts | 1.8 to 5 volts | 5 volts | 1.8 volts | |||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 230 microamps | |||||||||
| CMRR | 60 dB |