Manufacturer: STMicroelectronics
Win Source Part Number: 091072-LMV824AIDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 300μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 5.5MHz
Alternative Parts (Cross-Reference): LMV824DGVRG4; MCP619T-I/ST; LMV824AIDT; MCP619-I/ST;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
5.5MHz Op Amp, Quad, 5.5V, 300uA, SOIC, 1.9V/µs Product overview: LMV824AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5.5V, 300uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5.5V, 300uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824AIDT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low PWR 400uA 50nA 2.5 to 5.5V 5.5 MHz
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC T/R
Operational Amplifier, QUAD, 5.5 MHz, 4, 1.9 V/ s, 2.5V to 5.5V, SOIC, 14 RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 091072-LMV824AIDT | 497-13020-2-ND | 7609427P | 7609427 | 687-LMV824AIDT | LMV824AIDT | LMV824AIDT | LMV824AIDT | 761-LMV824AIDT | 46W4722 | LMV824AIDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824AIDT | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Quad 5.5MHz 5.5V 300uA Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC T/R | Operational Amplifier, Quad, 5.5 Mhz, 4, 1.9 V/ S, 2.5V To 5.5V, Soic, 14 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.3 to 5.5 volts | 2.5 volts | 2.7 volts | |||||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||||
| VOS | 0.8000 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||||||
| IBIAS | 0.0600 µA | 0.1800 µA | 0.0600 µA | ||||||||
| GBW | 5.5 MHz | 5.5 MHz |