Operational Amplifier, 1 Func, 6000uV Offset-Max, BICMOS, PQCC8
1.5MHz Op Amp, 1.8V-5V, 100mA Out, Rail-to-Rail, QFN Product overview: LMV981IRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981IRUGR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-X2QFN (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 144238-LMV981IRUGR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-X2QFN-EP (1.5x1.5)
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8X2QFN
IC OPAMP GP 1 CIRCUIT 8X2QFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-X2QFN (1.5x1.5)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV981IRUGR | 687-LMV981IRUGR | 296-22035-2-ND | 144238-LMV981IRUGR | LMV981IRUGR | LMV981IRUGR | LMV981IRUGR |
| Product Name | 1.5MHz 1.8V 5V QFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981IRUGR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | LCC8 | Tape and Reel | 8-XFQFN | 8-X2QFN-EP (1.5x1.5) | Surface Mount | 8-XFQFN | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5 volts | 1.8 volts | ||||
| Slew Rate | 0.4200 V/µs | 0.4200 V/µs | 0.4200 V/µs | 4.20E-7 V/µs | 0.4200 V/µs |